EN
  • EN
  • DE

REFAUDIOAMA12040TOBO1

Part No REFAUDIOAMA12040TOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Infineon Technologies
Series MERUS™
Package Bulk
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 40W x 2 @ 4Ohm
Voltage - Supply 5V ~ 18V
Board Type Fully Populated
Utilized IC / Part MA12040
Supplied Contents Board(s)
Base Product Number REFAUDIOAMA12040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.40.2000
Other Names SA004714304,SP004714266
Standard Package 1
Win Source Part Number 1188470-REFAUDIOAMA12040TOBO1
Ultra Librarian 3D Model Ultra Librarian REFAUDIOAMA12040TOBO1 CAD Model

Description

The Infineon Technologies REFAUDIOAMA12040TOBO1 is a development board that is perfect for evaluation boards for audio amplifiers.

  • Win Source Part Number: 1188470-REFAUDIOAMA12040TOBO1
  • Series: MERUS™
  • Output Type: 2-Channel (Stereo)
  • Amplifier Type: Class D
  • Supplied With: Board(s)
  • Utilized IC/Part: MA12040
  • Maximum Output Power: 40W x 2 @ 4Ohm
  • Voltage Supply: 5V ~ 18V
  • ECCN: EAR99
  • RoHS Compliant: Yes
  • MSL Level: 1

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.6740 $82.6740
2+ $80.0905 $160.1810
3+ $77.5069 $232.5207
4+ $74.9234 $299.6936
6+ $67.1726 $403.0356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess