EN
  • EN
  • DE

ICS9LPR363DGLF

Part No ICS9LPR363DGLF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description IC PC MAIN CLOCK CK505 64-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Series TCH
Packaging Tube
Part Status Obsolete(EOL)
PLL No
Main Purpose Intel CPU, PCI Express (PCIe), SATA CPU, Timing Control Hub
Input Crystal
Output Clock
Number of Circuits 1
Operating Supply Voltage 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 64-TSSOP
Win Source Part Number 776464-ICS9LPR363DGLF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS9LPR363DGLF CAD Model

Description

The ICS9LPR363DGLF is a high-performance clock synthesizer from IDT (Integrated Device Technology) designed primarily for Intel platforms. It generates various clock frequencies required by different components in a computer system, such as the CPU, chipset, and memory. This chip integrates multiple clock outputs and advanced features to optimize clock performance and reduce system EMI (Electromagnetic Interference).

Applications:

  • Clock generation for Intel-based motherboards.
  • Desktop and laptop computers.
  • Server platforms.
  • Embedded systems using Intel processors.
  • Chipset clocking.

Features:

  • Clock synthesizer for Intel platforms.
  • Generates multiple clock frequencies.
  • Supports various clock outputs (e.g., CPU, chipset, memory).
  • Low phase noise.
  • Integrated loop filter components.
  • Spread spectrum clocking (SSC) for EMI reduction.
  • 3.3V power supply.
  • Packaging: 48-TSSOP.

Benefits:

  • Intel Platform Compatibility: Designed specifically to meet the clocking requirements of Intel processors and chipsets.
  • Multiple Clock Outputs: Provides multiple clock outputs to support various system components, simplifying clock distribution.
  • Low Phase Noise: Minimizes jitter and timing errors, ensuring stable and reliable system operation.
  • EMI Reduction: Spread spectrum clocking helps to reduce EMI emissions, improving system compatibility and reducing regulatory compliance costs.
  • Simplified Design: Integrated loop filter components reduce the need for external components, simplifying board design.
  • Optimized Clock Performance: Provides optimized clock frequencies for various system components, enhancing overall system performance.

Additional Details:

The ICS9LPR363DGLF typically operates from a 3.3V power supply. Proper power supply decoupling is essential to minimize noise and ensure stable operation. The device uses a phase-locked loop (PLL) to generate the required clock frequencies from a reference crystal. The specific output frequencies and configurations can be programmed through external control pins and registers. It's crucial to consult the datasheet for detailed programming information and application circuit recommendations to ensure proper operation and compliance with Intel specifications.

The spread spectrum clocking feature modulates the clock frequency slightly to spread the EMI emissions over a wider frequency range, reducing the peak emissions and improving system compatibility. The integrated loop filter components help to stabilize the PLL and minimize phase noise. The device is available in a 48-TSSOP package, which is suitable for high-density board designs.

You May Also Be Interested in

Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,187 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess