EN
  • EN
  • DE

DTC114TUB

Part No DTC114TUB
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description 100mA / 50V Digital transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170236-DTC114TUB
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC114TUB CAD Model

Description

The DTC114TUB is a silicon NPN epitaxial planar transistor with a built-in resistor. Manufactured by Rohm Semiconductor, this pre-biased transistor is designed to simplify circuit design and reduce component count, which can lead to smaller, more efficient electronic devices.

Applications

  • Digital Circuits: Used as an inverter or driver in digital logic circuits.
  • Switching Circuits: Ideal for low-current switching applications.
  • Portable Devices: Commonly found in mobile phones, tablets, and other portable electronics due to its small size and low power consumption.
  • Interface Circuits: Can be used as an interface between different voltage levels in a circuit.
  • Load Switches: Suitable for turning on and off small loads.

Features

  • Built-in Resistors: Contains integrated resistors in the base-emitter and base circuits, eliminating the need for external resistors.
  • Small Package Size: Available in compact packages like SOT-346, making it suitable for space-constrained applications.
  • NPN Transistor: An NPN transistor configuration.
  • Low Saturation Voltage: Offers a low saturation voltage, ensuring efficient switching performance.
  • High Input Resistance: The built-in resistor provides a relatively high input resistance, simplifying interfacing with digital circuits.

Benefits

  • Reduced Component Count: The integrated resistors minimize the number of external components required, saving board space and reducing assembly costs.
  • Simplified Circuit Design: Simplifies circuit design by eliminating the need to calculate and select appropriate resistor values.
  • Improved Reliability: Fewer external components can improve the overall reliability of the circuit.
  • Space Saving: The small package size is beneficial for compact electronic devices.
  • Cost Effective: Reduces overall system cost by integrating resistors into the transistor.

Additional Details

The DTC114TUB typically has an input resistor (R1) of 10 kΩ and a resistor between base and emitter (R2) of 10 kΩ. It is designed for low-power, low-voltage applications. The transistor's specifications include a collector current (Ic) rating, base voltage (Vbe), and collector-emitter voltage (Vce) rating that must be adhered to for reliable operation. It's crucial to consult the datasheet for precise electrical characteristics and recommended operating conditions.

The SOT-346 package (or similar small outline package) is commonly used for this type of pre-biased transistor due to its compact size and ease of surface mounting on printed circuit boards. The device is suitable for automated assembly processes, further contributing to manufacturing efficiency.

You May Also Be Interested in

Rohm Semiconductor
TRANS PREBIAS NPN 0.1A SST3
Lowest to $0.0874
Yangzhou yangjie electronic co., ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 150mW Surface Mount SOT-363
Lowest to $0.0446
Toshiba Semiconductor and Storage
Single, Pre-Biased Bipolar Transistors RoHS
Lowest to $0.2576
Infineon Technologies
BCR 112 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 562 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A UMT3
Lowest to $0.1456
Infineon Technologies
BCR 22PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4481 $58.2530
315+ $0.3684 $116.0460
490+ $0.3569 $174.8810
670+ $0.3453 $231.3510
870+ $0.3338 $290.4060
1,160+ $0.2991 $346.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess