EN
  • EN
  • DE

ID2970L01

Part No ID2970L01
Manufacturer Panduit Corp
Catalog Cables, Wires Management Accessories
Description WIRE MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Accessories
Mfr Panduit Corp
Series *
Package Bulk
Product Status Obsolete
Base Product Number ID2970
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
Win Source Part Number 1065168-ID2970L01
Ultra Librarian 3D Model Ultra Librarian ID2970L01 CAD Model

Description

The ID2970L01 cable wire management accessory is a versatile and practical solution for organizing and managing cables.

  • Manufacturer: Panduit Corp
  • Series: ID2970
  • Package: Bulk package of 1 pcs
  • Status: Obsolete
  • Moisture Sensitivity Level: Not applicable

You May Also Be Interested in

Panduit Corp
CBL CLAMP SERV POST FASTENER / Cable Clamp, Service Post Bronze Fastener 0.528" ~ 0.682" (13.41mm ~ 17.32mm)
Need more? Email Us
TE Connectivity
ELECTRONIC KITS
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NATURAL ADH / Cable Clip, Wire Saddle on Base Natural Adhesive 0.190" L x 0.130" H (4.83mm x 3.30mm)
Need more? Email Us
Panduit Corp
CBL CLAMP P-TYPE BLACK PUSH IN / Cable Clamp, P-Type Black Push In 0.374" (9.50mm)
Lowest to $0.5819
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 3" Closures and Terminals
Need more? Email Us
Panduit Corp
FIBER ENCLOSURE ADAPTER BRACKET
Need more? Email Us
Panduit Corp
SLIT WRAP 1.5" X 50' BLACK / Slit Wrap X 50.00' (15.24m) Black
Need more? Email Us
TE Connectivity
OTHER ACCESSORIES
Need more? Email Us
Amphenol
HANGER HARDWARE KIT; 10MM BOLT (
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess