EN
  • EN
  • DE

DPKR48688TG

Part No DPKR48688TG
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panels
Description PUNCHDOWN PATCH PANEL KIT, CAT 6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Patch Panel, Cat6
Connector Type RJ45 Jack
Number of Positions 48
Number of Rows 2
Termination Style Punch Down
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631826-DPKR48688TG
Ultra Librarian 3D Model Ultra Librarian DPKR48688TG CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
PUNCHDOWN PATCH PANEL, CAT 6A, A
Need more? Email Us
Panduit Corp
MINI COM 48-PORT MODULAR FLUSH M
Need more? Email Us
Tripp Lite
PANEL PATCH CAT5E 48 PORT RACK
Need more? Email Us
Panduit Corp
PUNCHDOWN PATCH PANEL KIT, CAT 6
Need more? Email Us
Switchcraft Inc.
I/O PANEL 1RU 8F 8
Need more? Email Us
Panduit Corp
PATCH PANEL 48 PORT 2 ROW ANGLED
Need more? Email Us
Panduit Corp
PATCH PANEL, 48 PORT, MODULAR AN
Need more? Email Us
Switchcraft Inc.
CONN PATCHBAY 3.5\
Need more? Email Us
Panduit Corp
PATCH PANEL 24-PORT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess