EN
  • EN
  • DE

PT8FX8MX2DB25

Part No PT8FX8MX2DB25
Manufacturer Switchcraft Inc.
Catalog Patchbay, Jack Panels
Description I/O PANEL 1RU 8F 8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Audio Jack Panel
Connector Type XLR, Male and Female
Number of Positions 16
Number of Rows 1
Termination Style Connector
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548314-PT8FX8MX2DB25
Ultra Librarian 3D Model Ultra Librarian PT8FX8MX2DB25 CAD Model

Description

N

You May Also Be Interested in

Cinch Connectivity Solutions
32-HOLE INSULATED PANEL
Need more? Email Us
Panduit Corp
PUNCHDOWN PATCH PANEL, CAT 5E, F
Need more? Email Us
Panduit Corp
FIBER ADAPTER PATCH PANEL 2 RU
Need more? Email Us
Neutrik
NPPA-TT-S-I Fiber Optic Connecto
Need more? Email Us
Panduit Corp
PATCH PANEL 48 PORT 2 ROW ANGLED
Need more? Email Us
Neutrik
NYS-SPCR1 Fiber Optic Connectors
Need more? Email Us
Panduit Corp
PUNCHDOWN PATCH PANEL, CAT 6A, A
Need more? Email Us
Panduit Corp
PATCH PANEL 24-PORT
Need more? Email Us
Panduit Corp
PATCH PANEL 48-PORT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess