EN
  • EN
  • DE

BQ20Z951DBTR

Part No BQ20Z951DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013037-BQ20Z951DBTR
Categories PMIC - Battery Management
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ20Z951DBTR CAD Model

Description

Introducing the BQ20Z951DBTR from Texas Instruments

The BQ20Z951DBTR is a cutting-edge battery management device designed by the renowned Texas Instruments, which is synonymous with precision and reliability in the semiconductor industry. This advanced chip is part of TI's extensive portfolio of integrated circuits tailored for efficient power management and is specifically optimized for portable applications, ensuring your devices run longer and more efficiently.

At the heart of the BQ20Z951DBTR is its ability to provide accurate fuel gauging for single-cell lithium-ion batteries, which is crucial for today’s high-demand electronics. The device uses Texas Instruments' proprietary Impedance Track™ algorithm, which delivers outstanding accuracy in measuring the remaining battery capacity. This ensures users have a clear and precise understanding of their device's power levels, preventing unexpected shutdowns and promoting better battery health over time.

With a wide operating temperature range, the BQ20Z951DBTR is versatile and robust, suitable for a variety of challenging environments. Its compact 30-pin TSSOP (DBT) package allows for integration into space-constrained designs, making it an ideal choice for portable electronics such as smartphones, tablets, and digital cameras.

Furthermore, the BQ20Z951DBTR supports I2C communication, enabling seamless interface with microcontrollers and processors. This allows for real-time monitoring and control over the battery system, which is essential for optimizing device performance and extending battery lifespan.

Another standout feature of the BQ20Z951DBTR is its support for SHA-1/HMAC authentication. This security measure ensures that only genuine batteries and accessories are used with your device, protecting it from potential damage caused by counterfeit components.

In summary, the BQ20Z951DBTR from Texas Instruments is a sophisticated battery management solution that promises to enhance the user experience by providing precise fuel gauging, robust performance, and secure operation. Whether you're designing the next generation of portable electronics or looking to improve current models, the BQ20Z951DBTR is an excellent choice for maintaining the high standards expected from today's battery-powered devices.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2795 $74.5590
4+ $30.5883 $122.3532
6+ $29.6324 $177.7944
7+ $28.6765 $200.7355
10+ $27.7206 $277.2060
13+ $24.8530 $323.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess