EN
  • EN
  • DE

BQ296103DSGT

Part No BQ296103DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC VOLT PROT 2-4CELL LIION 8WSON / Overvoltage Protection Device Li-Ion 2000mA -0.3V to 30V Medical 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 770356-BQ296103DSGT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2961
Introduction Date June 06, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ296103DSGT CAD Model

Description

The BQ296103DSGT is a cutting-edge protection device for lithium-ion batteries, meticulously engineered by the renowned semiconductor company, Texas Instruments. This device is specifically designed to safeguard single-cell lithium-ion or lithium-polymer batteries, which are widely used in a variety of portable electronics, including smartphones, tablets, and digital cameras.

With its compact design and advanced features, the BQ296103DSGT is an essential component for any application requiring reliable battery management. The device offers comprehensive protection functionalities such as overcharge, over-discharge, short-circuit, and overcurrent protection, ensuring the safety and longevity of the battery it monitors.

The BQ296103DSGT integrates a high-accuracy voltage detection circuit that meticulously monitors the cell voltage and triggers protective actions if abnormal voltage levels are detected. This proactive approach to battery management not only prevents potential damage to the battery but also enhances the overall safety of the electronic device it powers.

One of the key features of the BQ296103DSGT is its low quiescent current, which is crucial for maximizing battery life, especially in applications where power efficiency is paramount. The device's power-saving mode further reduces power consumption when the battery is not in active use, making it an ideal choice for energy-sensitive devices.

The BQ296103DSGT comes in a highly-integrated, space-saving 8-pin DSGT package, which makes it suitable for compact devices where space is at a premium. Its robust design and adherence to Texas Instruments' stringent quality standards mean that this protection IC can be relied upon for consistent performance and durability.

For developers and manufacturers looking for a reliable battery protection solution, the BQ296103DSGT offers the perfect blend of advanced features, compactness, and Texas Instruments' trusted quality, making it an indispensable component in the realm of portable electronics.

You May Also Be Interested in

TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4831 $50.7255
255+ $0.3964 $101.0820
395+ $0.3841 $151.7195
540+ $0.3717 $200.7180
700+ $0.3593 $251.5100
935+ $0.3221 $301.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess