EN
  • EN
  • DE

XQ4036XL-3HQ240N

Part No XQ4036XL-3HQ240N
Manufacturer Xilinx Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 410485-XQ4036XL-3HQ240N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XQ4036XL-3HQ240N CAD Model

Description

The XQ4036XL-3HQ240N is a high-performance Field-Programmable Gate Array (FPGA) from Xilinx's popular XC4000XL series. These FPGAs are renowned for their flexibility and suitability for a wide range of digital logic applications. The 'HQ240' denotes the package type, which is a 240-pin Heat Sink Quad Flat Pack (HQFP), offering a compact footprint for efficient board-level integration. The '-3' indicates the speed grade of the device; a lower number generally signifies higher performance. This FPGA provides designers with a reprogrammable platform to implement custom logic functions and algorithms.

Applications

  • Prototyping: Used in early-stage development to validate hardware designs before ASIC implementation.
  • Digital Signal Processing (DSP): Applied in areas such as audio and video processing, image filtering, and data compression.
  • Communication Systems: Employed in network interface cards (NICs), routers, and switches for high-speed data transfer and processing.
  • Industrial Control: Integrated into programmable logic controllers (PLCs) and other control systems for automation and monitoring.
  • Aerospace and Defense: Utilized in radar systems, embedded avionics, and guidance systems where reliability and flexibility are critical.

Features

  • Configurable Logic Blocks (CLBs): Provides a matrix of CLBs for implementing combinatorial and sequential logic.
  • Input/Output Blocks (IOBs): Offers flexible I/O capabilities with support for various voltage standards.
  • Interconnect Resources: Features a hierarchical interconnect structure for efficient signal routing and timing closure.
  • On-Chip RAM: Includes dedicated RAM blocks for storing data and coefficients.
  • Clock Management: Integrates clock distribution networks for synchronizing signals across the device.

Benefits

  • Flexibility: Allows designers to modify the hardware functionality even after the device has been deployed.
  • Time-to-Market: Enables faster prototyping and product development cycles compared to traditional ASIC designs.
  • Cost-Effectiveness: Offers a cost-effective solution for low- to medium-volume production runs.
  • Performance: Delivers high performance with optimized architecture and fast clock speeds.
  • Reconfigurability: Supports in-system reprogramming for adapting to changing requirements or fixing bugs.

Technical Specifications: While precise specifications vary, the XQ4036XL typically features around 3072 logic cells, a system gate count of approximately 36,000, and supports I/O voltages of 3.3V and 5V. The device operates over a wide temperature range, making it suitable for demanding environments. Detailed timing characteristics and power consumption figures can be found in the Xilinx XC4000XL series datasheets.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess