EN
  • EN
  • DE

U0404FC36C-T710-2

Part No U0404FC36C-T710-2
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 384568-U0404FC36C-T710-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U0404FC36C-T710-2 CAD Model

Description

The U0404FC36C-T710-2 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. This device is designed to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is specifically engineered for applications requiring robust protection and reliable performance.

Applications

  • Consumer Electronics: Protection of I/O ports in smartphones, tablets, and other portable devices.
  • Data Communication Lines: Safeguarding data interfaces such as USB, Ethernet, and HDMI.
  • Industrial Equipment: Protection of control and communication circuits in industrial automation systems.
  • Medical Devices: Ensuring the reliability and safety of medical electronic equipment.
  • Automotive Electronics: Protecting sensitive components in automotive control units and infotainment systems.

Features

  • Four Channel Protection: Provides simultaneous protection for four independent lines.
  • Low Clamping Voltage: Minimizes stress on protected components by limiting the maximum voltage during transient events.
  • Low Capacitance: Ensures signal integrity in high-speed data applications.
  • Compact Package: Allows for easy integration into space-constrained designs.
  • RoHS Compliant: Meets environmental regulations by restricting the use of hazardous substances.

Benefits

  • Enhanced System Reliability: Protects against ESD, EFT, and surge events, reducing the risk of equipment failure.
  • Improved Product Lifespan: Extends the operational life of electronic devices by mitigating the impact of voltage transients.
  • Reduced Downtime: Minimizes interruptions due to transient-related failures.
  • Cost Savings: Lowers warranty costs and maintenance expenses by preventing component damage.
  • Simplified Design: Easy to implement into existing designs, requiring minimal changes.

Technical Specifications

The U0404FC36C-T710-2 is a four-line TVS diode array. The specific breakdown voltage, clamping voltage, and capacitance values are critical parameters that define its performance. Consult the official datasheet from Protek Devices for these exact specifications. It is typically available in a small surface-mount package. Proper PCB layout is essential for optimal ESD and surge protection performance. Also, verify the T710-2 suffix refers to its packing, shipping and shelf life details.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess