EN
  • EN
  • DE

ICL7665CPA

Part No ICL7665CPA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Microprocessor Voltage Monitor with
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active High
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
RoHS State Request Verification
Win Source Part Number 1183414-ICL7665CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7665
Introduction Date August 01, 1997
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ICL7665CPA CAD Model

Description

Maxim Integrated ICL7665CPA Over/Under Voltage Detector

The ICL7665CPA is a highly reliable, dual-voltage monitoring integrated circuit designed by Maxim Integrated to protect systems from potentially damaging overvoltage and undervoltage conditions. This precision voltage detector is an essential component for power supply management in a wide range of electronic applications, including computer systems, battery-operated devices, and industrial control systems.

The ICL7665CPA features two voltage detectors that monitor positive and negative overvoltage conditions, as well as undervoltage conditions. It is specifically engineered to trigger an alarm output whenever the input voltage exceeds or falls below the predefined threshold levels. This allows for immediate corrective actions, such as shutting down the system or activating a backup power supply, thereby safeguarding sensitive electronic components from voltage-related damage.

Key Specifications:

  • Voltage Monitoring: The device can monitor voltages as low as 1.6V and as high as 16V, making it versatile for various applications.
  • High Accuracy: It offers high accuracy with a low threshold voltage tolerance, ensuring precise voltage monitoring.
  • Low Power Consumption: The ICL7665CPA is designed for energy efficiency, consuming minimal power and thus preserving battery life in portable devices.
  • Alarm Output: The alarm output is available in two configurations, either as an open-drain output or as an internally-pulled-up output, providing flexibility in interfacing with other system components.
  • Package: It comes in an 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit), suitable for various PCB layouts.

The ICL7665CPA's robust design ensures reliable operation over a wide temperature range, making it suitable for challenging environments. With its fast response time, the device can quickly react to voltage anomalies, minimizing the risk of component failure and system downtime.

In summary, the Maxim Integrated ICL7665CPA is a practical solution for continuous voltage monitoring, delivering both protection and peace of mind in a compact and energy-efficient package. Its integration into electronic systems contributes to the longevity and reliability of the overall application.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4029 $61.6406
32+ $3.6128 $115.6096
50+ $3.4997 $174.9850
69+ $3.3865 $233.6685
89+ $3.2733 $291.3237
119+ $2.9349 $349.2531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess