EN
  • EN
  • DE

AD5686BCPZ-RL7

Part No AD5686BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC+®
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 4
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±2, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Mounting SMD (SMT)
Base Product Number AD5686
Other Names AD5686BCPZ-RL7TR,AD5686BCPZ-RL7,-2735-AD5686BCPZ-RL7DKR,AD5686BCPZ-RL7CT,ANAANAAD5686BCPZ-RL7,AD5686BCPZ-RL7TR,505-AD5686BCPZ-RL7DKR,AD5686BCPZ-RL7DKR,AD5686BCPZRL7,505-AD5686BCPZ-RL7CT,505-AD5686BCPZ-RL7TR,2156-AD5686BCPZ-RL7,-2735-AD5686BCPZ-RL7CT,AD5686BCPZ-RL7DKR,AD5686BCPZ-RL7CT
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265204-AD5686BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5686BCPZ-RL7 CAD Model

Description

Product Overview: AD5686BCPZ-RL7 from Analog Devices Inc.

The AD5686BCPZ-RL7 is a high-precision, quad, 16-bit digital-to-analog converter (DAC) offered by the renowned manufacturer Analog Devices Inc. This compact component, housed in a 20-lead LFCSP (Lead Frame Chip Scale Package), is designed to deliver exceptional performance with a small footprint, making it ideal for space-constrained applications.

Featuring a wide operating temperature range and a flexible power supply voltage, the AD5686BCPZ-RL7 is suitable for diverse industrial, communication, and healthcare applications. Its robust architecture ensures stable performance with a low glitch energy and on-chip output error detection, which enhances the reliability of the overall system in which it is implemented.

The device integrates multiple on-chip reference options, which simplifies the design process by reducing the need for external components. The internal reference, with a 2.5 V nominal output, boasts a low temperature coefficient and can be disabled if an external reference is preferred. This feature provides designers with the flexibility to choose the reference source that best fits their system requirements.

Key Features:

  • Quad-channel, 16-bit resolution DAC
  • Compact 20-lead LFCSP package
  • Wide operating temperature range
  • Low power operation with 4.5 V to 5.5 V power supply
  • On-chip output error detection
  • Internal 2.5 V reference with low temperature coefficient
  • External reference capability for increased flexibility
  • SPI interface with daisy-chain capability

The device supports a Serial Peripheral Interface (SPI) that allows for easy integration into microcontroller-based systems. Its daisy-chain capability is particularly useful in systems with multiple DACs, enabling efficient communication and control. The AD5686BCPZ-RL7 is designed to meet the stringent requirements of precision control applications, such as programmable voltage and current sources, digital gain and offset adjustment, and process control equipment.

In conclusion, the AD5686BCPZ-RL7 from Analog Devices Inc. is a versatile and reliable DAC solution that offers high precision in a compact package. Its array of features and ease of use make it an excellent choice for designers looking to enhance their systems with accurate analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1640 $86.3280
3+ $35.4166 $106.2498
5+ $34.3098 $171.5490
7+ $33.2031 $232.4217
8+ $32.0963 $256.7704
11+ $28.7760 $316.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess