EN
  • EN
  • DE

28B0315-100

Part No 28B0315-100
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 158 OHM SOLID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Laird-Signal Integrity Products
Status Active
Type Round
Design Solid
Impedance @ Frequency 158 Ohm @ 100MHz
Material 28
Inner Dimension 0.125" Dia (3.17mm)
Outer Dimension 0.315" Dia (8.00mm)
Mounting Free Hanging
Length 0.396" (10.06mm)
Win Source Part Number 1003656-28B0315-100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 28B0315-100 CAD Model

Description

The Laird-Signal Integrity Products 1003656-28B0315-100 is a solid filter with a 158 Ohm impedance @ 100MHz frequency.

  • Type: Solid Filter
  • Impedance: 158 Ohm @ 100MHz
  • Length: 0.396" (10.06mm)
  • Mounting Type: Free Hanging
  • Material: 28
  • Inner Dimension: 0.125" Dia (3.17mm)
  • Outer Dimension: 0.315" Dia (8.00mm)
  • Application: Filters
  • Popularity: Medium
  • Supply and Demand Status: Balance

You May Also Be Interested in

TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.7000
TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Need more? Email Us
TDK Corporation
FERRITE CORE 80 OHM HINGED 13MM
Lowest to $1.1278
TDK Corporation
Need more? Email Us
TDK Corporation
Clamp Filters For Cable
Lowest to $0.6869
TDK Corporation
FERRITE CORE 50 OHM HINGED 9MM
Lowest to $3.7378
TDK Corporation
Lowest to $3.2640
Kemet
FERRITE CORE SOLID 23.5 X 1.5MM
Lowest to $1.7087
TDK Corporation
Lowest to $0.9113

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess