EN
  • EN
  • DE

AD8339ACPZ-R7

Part No AD8339ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description IC DEMODULATOR I/Q QUAD 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Function Demodulator
LO Frequency 0Hz ~ 200MHz
RF Frequency 0Hz ~ 50MHz
P1dB 14.8dBm
Gain -1.3dB
Noise Figure 11.5dB
Operating Supply Current 35mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 767606-AD8339ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Family Name AD8339
Introduction Date December 19, 2006
ECCN 5A991.b
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8339ACPZ-R7 CAD Model

Description

AD8339ACPZ-R7: Quad I/Q Demodulator and Phase Shifter

The AD8339ACPZ-R7 is a versatile integrated circuit from Analog Devices Inc., designed to simplify the construction of complex RF and IF signal processing chains. This component is particularly well-suited for applications in medical imaging, broadband communications, and phased-array systems, where precise quadrature demodulation and phase adjustment are critical.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for various RF and IF applications.
  • Quadrature Demodulation: With its four channels, the AD8339ACPZ-R7 can demodulate I/Q signals, which is essential for extracting amplitude and phase information from complex waveforms.
  • Variable Gain: Each channel has a programmable gain range, allowing for signal conditioning tailored to specific system requirements.
  • Phase Shifting: The integrated phase shifters enable precise control over the signal phase, facilitating beamforming and signal directionality in array systems.
  • Low Power Consumption: Designed for efficiency, the AD8339ACPZ-R7 minimizes power usage, an important consideration for portable and battery-operated devices.
  • Integration: The integration of multiple functions within a single package reduces board space requirements and simplifies design complexity.

Applications

The AD8339ACPZ-R7 is ideal for a wide range of applications, including:

  • Medical Ultrasound Imaging
  • Wireless Infrastructure
  • Phased Array Radar and Sonar Systems
  • Communications Receivers

Product Specifications

Encased in a compact LFCSP package, the AD8339ACPZ-R7 ensures a small footprint on printed circuit boards. The part is available in tape and reel packaging, making it suitable for automated assembly processes. With its robust design, it operates reliably within the industrial temperature range, ensuring performance in demanding environments.

For engineers and system designers seeking a high-performance quadrature demodulator and phase shifter, the AD8339ACPZ-R7 from Analog Devices Inc. offers a compelling solution. Its combination of performance, integration, and efficiency makes it a valuable component in the design of sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Renesas Electronics America
DEMODULATION FOR SET-TOP BOX / RF Demodulator IC
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Microchip Technology
RF DEMOD IC 65MHZ-300MHZ 16SSOP / RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $4.8972
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess