EN
  • EN
  • DE

HMC908ALC5

Part No HMC908ALC5
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Demodulators
Mfr Analog Devices Inc.
Package Strip
Function Downconverter
LO Frequency 8.5GHz ~ 15.5GHz
RF Frequency 9GHz ~ 12GHz
P1dB -8dBm
Current - Supply 100 mA
Voltage - Supply 4V
Mounting SMD (SMT)
Package / Case 32-TFCQFN Exposed Pad
Supplier Device Package 32-CLCC (5x5)
Base Product Number HMC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HMC908ALC5-ND,505-HMC908ALC5,-2735-HMC908ALC5
Standard Package 1
Win Source Part Number 1199266-HMC908ALC5
Ultra Librarian 3D Model Ultra Librarian HMC908ALC5 CAD Model

Description

The HMC908ALC5 is a state-of-the-art RF amplifier designed and manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This amplifier is part of the HMC series, which is well-regarded for its reliability and cutting-edge performance in a variety of RF and microwave applications.

Key Features

  • Frequency Range: The HMC908ALC5 operates over a wide frequency range, making it versatile for use in multiple RF applications, including telecommunications, radar systems, and electronic warfare.
  • High Gain: It provides a high gain, ensuring that signals are amplified without significant loss of quality or power, which is critical for maintaining signal integrity in complex systems.
  • Output Power: The device is capable of delivering substantial output power, which is essential for applications that require a strong signal to traverse long distances or penetrate through various media.
  • Efficiency: Designed with efficiency in mind, the HMC908ALC5 minimizes power consumption, which is beneficial for portable and battery-powered systems where energy usage is a critical consideration.

Applications

The HMC908ALC5 is suitable for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radio
  • Test instrumentation
  • Satellite communications
  • Fiber optic applications

Technical Specifications

Parameter Value
Frequency Range DC - 28 GHz
Gain 11 dB
Output Power (P1dB) +29 dBm
Supply Voltage +5V
Package RoHS compliant SMT package

For engineers and designers looking for a robust RF amplifier solution, the HMC908ALC5 from Analog Devices Inc. offers a compelling mix of performance, efficiency, and reliability. It stands out as an excellent choice for demanding applications where quality cannot be compromised.

You May Also Be Interested in

Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Microchip Technology
RF DEMOD IC 65MHZ-300MHZ 16SSOP / RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $4.8972
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.0448 $111.0448
2+ $107.4627 $214.9254
3+ $103.8806 $311.6418
4+ $93.1344 $372.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,888 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess