EN
  • EN
  • DE

HMC908ALC5TR

Part No HMC908ALC5TR
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Demodulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Downconverter
LO Frequency 8.5GHz ~ 15.5GHz
RF Frequency 9GHz ~ 12GHz
P1dB -8dBm
Current - Supply 100 mA
Voltage - Supply 4V
Mounting Type Surface Mount
Package / Case 32-TFCQFN Exposed Pad
Supplier Device Package 32-CLCC (5x5)
Base Product Number HMC908
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920527-HMC908ALC5TR
Ultra Librarian 3D Model Ultra Librarian HMC908ALC5TR CAD Model

Description

Analog Devices Inc. HMC908ALC5TR Product Overview

The HMC908ALC5TR from Analog Devices Inc. is a high-performance, wideband Direct Digital Synthesizer (DDS) that offers exceptional frequency control and stability. Designed for use in a variety of applications, including communications systems, instrumentation, and radar, this device is a versatile component that can meet the demands of the most complex and precise frequency generation tasks.

At the heart of the HMC908ALC5TR is its advanced DDS technology which allows for fine frequency and phase tuning with high resolution. The device operates over a wide frequency range, making it suitable for generating complex waveforms that can be used in both digital and analog modulation schemes. It is also capable of generating frequencies with very low phase noise, which is critical for applications where signal integrity and quality are of utmost importance.

The HMC908ALC5TR comes in a compact LCC (Leadless Chip Carrier) package that is designed for surface mounting, making it a space-efficient choice for densely packed circuit boards. This product is also available in tape and reel packaging, denoted by the 'TR' suffix in its name, which facilitates automated manufacturing processes and helps reduce manual handling.

Key features of the HMC908ALC5TR include:

  • Wide frequency range operation, enabling use in a variety of RF applications.
  • High resolution frequency and phase tuning, providing precise control over output signals.
  • Low phase noise performance, ensuring high-quality signal generation.
  • Compact LCC package, suitable for space-constrained applications.
  • Availability in tape and reel packaging for efficient mass production.

Engineers and designers can leverage the HMC908ALC5TR's capabilities to build advanced communication systems, high-precision measurement equipment, and sophisticated radar platforms. With its combination of wideband frequency generation, high resolution, and low phase noise, this product from Analog Devices Inc. is a robust solution for modern electronic challenges.

Whether for commercial, industrial, or military applications, the HMC908ALC5TR is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that push the boundaries of what's possible in electronic design and signal processing.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.0448 $111.0448
2+ $107.4627 $214.9254
3+ $103.8806 $311.6418
4+ $93.1344 $372.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess