EN
  • EN
  • DE

TDA7479ADTR

Part No TDA7479ADTR
Manufacturer STMicroelectronics
Catalog RF Demodulators
Description RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Demodulators
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Function Demodulator, Filter
Current - Supply 11 mA
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TDA7479
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362501-TDA7479ADTR
Ultra Librarian 3D Model Ultra Librarian TDA7479ADTR CAD Model

Description

STMicroelectronics TDA7479ADTR - Advanced Automotive Audio Processor

The TDA7479ADTR from STMicroelectronics is a cutting-edge audio processor designed specifically for the demanding requirements of automotive audio applications. This highly integrated device is part of STMicroelectronics' commitment to providing advanced solutions for in-car entertainment and infotainment systems. With its robust design and versatile features, the TDA7479ADTR is an ideal choice for manufacturers looking to enhance the audio experience in vehicles.

Key Features

  • High-Quality Sound Processing: The TDA7479ADTR offers outstanding sound processing capabilities, ensuring crystal-clear audio playback in the noisy automotive environment.
  • Multiple Input Channels: It supports various input channels, including differential inputs, making it highly adaptable to different audio sources within the vehicle.
  • Integrated Diagnostics: The device includes built-in diagnostic functions, which are essential for detecting and managing potential issues, ensuring consistent performance and reliability.
  • Flexibility: With its I2C bus control interface, the TDA7479ADTR provides flexibility in configuration and control, allowing for easy integration into complex automotive systems.
  • Low Distortion: The processor is designed to minimize distortion, delivering high-fidelity audio for an enhanced listening experience.

Applications

The TDA7479ADTR is suitable for a range of automotive audio applications, including:

  • Car radios and infotainment systems
  • Audio amplifiers
  • Navigation systems with voice prompts
  • Hands-free calling systems

Technical Specifications

The device comes in a compact TSSOP package, ensuring a small footprint on the PCB. It operates over a wide temperature range, which is crucial for automotive environments. The TDA7479ADTR also features low power consumption, making it an energy-efficient choice for modern vehicles.

In summary, the TDA7479ADTR from STMicroelectronics represents a robust and flexible solution for automotive audio processing. Its combination of high-quality audio performance, diagnostic capabilities, and ease of use makes it a top contender for manufacturers looking to deliver superior audio experiences to drivers and passengers alike.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Renesas Electronics America
DEMODULATION FOR SET-TOP BOX / RF Demodulator IC
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess