EN
  • EN
  • DE

MAX2308EGI

Part No MAX2308EGI
Manufacturer Maxim Integrated
Catalog RF Demodulators
Description CDMA IF VGA AND I/Q DEMODULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Demodulators
Mfr Maxim Integrated
Series MAX2308
Package Bulk
Product Status Active
Function Demodulator, Amplifier
LO Frequency 40MHz ~ 300MHz
RF Frequency 40MHz ~ 300MHz
P1dB -9dBm
Gain 61dB
Current - Supply 25.9 mA
Voltage - Supply 2.7V
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209772-MAX2308EGI
Ultra Librarian 3D Model Ultra Librarian MAX2308EGI CAD Model

Description

The MAX2308EGI is a high-performance RF receiver integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically engineered to cater to the demanding requirements of wireless communication systems, particularly in the areas of base-station applications. Its exceptional design enables it to provide excellent dynamic performance while maintaining low power consumption, making it an ideal choice for mobile communication infrastructure.

Key Features

  • Frequency Range: The MAX2308EGI is capable of operating over a broad frequency range, making it versatile for various RF applications.
  • Low Noise Figure: Its low noise figure ensures high sensitivity and improved signal quality, which is critical for reliable communication.
  • High Linearity: The device boasts high linearity, which reduces distortion and allows for the accurate reception of signals even in the presence of strong interferers.
  • Integrated Filters: It includes integrated filters that minimize the need for external components, simplifying the design and saving board space.
  • Programmable Gain: The receiver features programmable gain settings, allowing for flexibility and optimization of the signal chain for different operating conditions.

Applications

The MAX2308EGI is well-suited for a variety of applications, including:

  • Wireless base stations
  • RF downconverters
  • Wireless repeaters
  • Point-to-point communication systems

Technical Specifications

Parameter Value Package Type QFN Operating Temperature -40°C to +85°C Supply Voltage 2.7V to 3.3V

The MAX2308EGI from Maxim Integrated stands out with its robust feature set and adaptability, making it a top-tier solution for designers seeking to enhance the performance and efficiency of their RF systems. Its integration of multiple functions into a single chip not only conserves space but also reduces the complexity of RF designs, leading to faster time-to-market and lower overall system costs.

You May Also Be Interested in

Texas Instruments
IC MIXER/CARRIER REMOVR 160-QFP
Need more? Email Us
Linear Technology
IC DEMODULATOR QUADRATURE 16-QFN
Need more? Email Us
Maxim Integrated
RF Demodulator IC 40MHz ~ 300MHz 28-WFQFN Exposed Pad
Lowest to $32.2060
Skyworks Solutions Inc.
IC QUADRATURE DEMOD 32-RFLGA / Quadrature Demodulator -40°C to 85°C 32-Pin RFLGA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
RDS Demodulation IC
Need more? Email Us
Analog Devices Inc.
IC QUADRATUR DEMOD 50MHZ 24LFCSP
Lowest to $22.5759
Maxim Integrated
IC RECEIVER IF 28-TQFN
Lowest to $1.1758
Maxim Integrated
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess