The GC4016-PB from Texas Instruments is a versatile, multi-standard quad digital downconverter (DDC) chip that has been engineered to cater to a wide range of communication applications. This chip is designed to provide exceptional performance and flexibility, making it an ideal choice for systems that require reliable signal processing capabilities.
Key Features
- Four Independent DDCs: Each DDC can be independently programmed to support various communication standards.
- Programmable Decimation: Offers a range of decimation factors from 8 to 4096, allowing for precise bandwidth control.
- Input Data Rate: Capable of processing input data rates up to 80 MSPS, suitable for high-speed signal environments.
- Flexible Input Data Format: Supports complex or real input data formats for a wide range of signal types.
- Output Data Format: Provides 16-bit I/Q output data, ensuring high-resolution signal representation.
Applications
The GC4016-PB is designed to be a versatile component in various applications, including:
- Wireless Base Stations
- Software Defined Radios (SDR)
- Satellite Communications
- Telecommunications Infrastructure
- Test and Measurement Systems
Technical Specifications
Parameter
Specification
Supply Voltage
3.3V
Operating Temperature
-40°C to 85°C
Package Type
PBGA (Plastic Ball Grid Array)
Ordering Information
To obtain the GC4016-PB chip for your communication systems, please contact Texas Instruments or an authorized distributor for pricing and availability. Ensure that the product code GC4016-PB is referenced to receive the correct device specification.