EN
  • EN
  • DE

LT5516EUF#TR

Part No LT5516EUF#TR
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DEMODULATOR QUADRATURE 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 800MHz to 1.5GHz
RF Frequency 800MHz to 1.5GHz
P1dB 6.6dBm
Gain 4.3dB
Noise Figure 12.8dB
Operating Supply Current 150mA
Supply Voltage - Operating 4 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 302938-LT5516EUF#TR
Ultra Librarian 3D Model Ultra Librarian LT5516EUF#TR CAD Model

Description

Introducing the LT5516EUF#TR from Linear Technology

The LT5516EUF#TR is a high-performance, upconverting mixer from Linear Technology, designed to cater to the demanding requirements of wireless communication infrastructure. This advanced device is optimized for excellent linearity and low noise performance, making it an ideal choice for applications such as cellular base stations, wireless repeaters, and broadband wireless access systems.

Key Features

  • Frequency Range: The LT5516EUF#TR operates over a wide frequency range, with an RF and LO frequency from 400MHz to 2.7GHz. This broad range makes it versatile for various high-frequency applications.
  • High Linearity: The device boasts an outstanding IIP3 (Input Third-Order Intercept Point) performance of 24.1 dBm at 900MHz, which ensures that the mixer maintains signal integrity by minimizing distortion even at high input power levels.
  • Low Noise Figure: With a low noise figure of 11.3dB at 900MHz, the LT5516EUF#TR ensures a clean signal, improving the overall signal-to-noise ratio in communication systems.
  • Integrated LO Buffer: This mixer includes an integrated LO buffer, which reduces the need for external components and simplifies the design process for system engineers.
  • Single-ended RF and LO Ports: The mixer's RF and LO ports are designed to operate single-endedly, which simplifies the interface and reduces the complexity of the external matching networks.
  • Compact Package: Housed in a compact 16-lead QFN package, the LT5516EUF#TR saves valuable board space, which is crucial in high-density designs.

Applications

The LT5516EUF#TR is highly suitable for a range of wireless applications, including:

  • Wireless Infrastructure
  • Cellular Base Stations
  • Wireless Repeaters
  • Broadband Wireless Access Systems
  • Point-to-Point Communication Systems

Linear Technology's commitment to quality ensures that the LT5516EUF#TR mixer is reliable and delivers consistent performance. The combination of high linearity, low noise, and broad frequency range makes this product a top choice for engineers looking to enhance their wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC QUADRATURE DEMOD 40LFCSP
Lowest to $31.6969
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP / Dmod Automotive 16-Pin SSOP T/R
Lowest to $0.9604
Maxim Integrated
RF Demodulator IC 40MHz ~ 300MHz 28-WFQFN Exposed Pad
Lowest to $32.2060
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Lowest to $2.6115
SANYO Semiconductor (U.S.A) Corporation
RDS Demodulation IC
Need more? Email Us
Texas Instruments
IC MIXER/CARRIER REMOVR 160-QFP
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Lowest to $2.5988
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess