EN
  • EN
  • DE

TDA8296HN/C1,551

Part No TDA8296HN/C1,551
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Function Demodulator
Operating Supply Current 65mA
Operating Supply Voltage 1.1 V ~ 3.6 V
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-HVQFN (6x6)
Win Source Part Number 796585-TDA8296HN/C1,551
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8296HN
Introduction Date February 02, 2010
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TDA8296HN/C1,551 CAD Model

Description

Product Overview: TDA8296HN/C1,551

The TDA8296HN/C1,551 is a state-of-the-art silicon tuner IC designed and manufactured by NXP Semiconductors. This product is tailored for the reception of analog and digital television signals, making it an ideal component for integration into modern TV sets, set-top boxes, and personal video recorders.

Key Features

  • High Integration: The TDA8296HN/C1,551 combines multiple functions into a single chip, reducing the need for external components and simplifying the design of the end product.
  • Wide Frequency Range: This IC supports a broad range of frequencies, enabling it to receive a variety of broadcast standards across different regions.
  • Low Noise Figure: With its low noise figure, the TDA8296HN/C1,551 ensures high-quality signal reception, which is crucial for both analog and digital TV broadcasts.
  • High Sensitivity: The device's high sensitivity allows for the reception of weak signals, thus enhancing the viewing experience in areas with poor signal strength.
  • Flexibility: It is designed to accommodate various input sources and is compatible with multiple video standards, offering flexibility for global applications.

Applications

The versatility of the TDA8296HN/C1,551 makes it suitable for a wide array of applications. It is commonly used in:

  • Television sets
  • Set-top boxes
  • Personal video recorders
  • PC TV cards
  • Other devices requiring TV signal reception

Technical Specifications

The TDA8296HN/C1,551 comes in a compact HVQFN40 package, which is designed to occupy minimal space on a printed circuit board. The IC operates over a wide power supply range and has several power-saving modes, making it an energy-efficient choice for modern electronic devices. Additionally, it includes I2C-bus control for easy integration with microcontrollers and other digital systems.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8296HN/C1,551 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring long-term functionality and customer satisfaction.

You May Also Be Interested in

Maxim Integrated
Lowest to $12.6068
SANYO Semiconductor (U.S.A) Corporation
CMOS LSI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR I/Q QUAD 40LFCSP
Lowest to $72.1805
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Lowest to $2.5988
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $3.5874
CEL
IC I/Q DEMOD AGC 20-QFN / Receiver for W-CDMA
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP
Need more? Email Us
Texas Instruments
IC MIXER/CARRIER REMOVR 160-QFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,589 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess