EN
  • EN
  • DE

UPC8194K-A

Part No UPC8194K-A
Manufacturer CEL
Catalog RF Demodulators
Description IC I/Q DEMOD AGC 20-QFN / Receiver for W-CDMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Bulk
Part Status Obsolete(EOL)
Function Demodulator
LO Frequency 760MHz
RF Frequency 190MHz
P1dB -50dBm
Noise Figure 9.5dB
Operating Supply Current 12.6mA
Operating Supply Voltage 2.7 V ~ 3.3 V
Package 20-WFQFN
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 798830-UPC8194K-A
Popularity Medium
Supply and Demand Status Limited
Family Name UPC8194K
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UPC8194K-A CAD Model

Description

The CEL UPC8194K-A is a demodulator IC.

  • LO Frequency: 760MHz
  • RF Frequency: 190MHz
  • Noise Figure: 9.5dB
  • P1dB: -50dBm
  • Applications: RF/IF and RFID
  • Package: 20-QFN (3x4)
  • Manufactured by: CEL

You May Also Be Interested in

Maxim Integrated
Lowest to $12.6068
Analog Devices Inc.
IC DEMODULATOR DUAL I/Q 32LFCSP
Lowest to $28.3323
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
Analog Devices Inc.
RF DEMOD RFIC 4GHZ 24QFN / Wide Band Dmod 24-Pin QFN EP T/R
Lowest to $1.1587
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC QUADRATURE DEMOD 32-RFLGA / Quadrature Demodulator -40°C to 85°C 32-Pin RFLGA
Need more? Email Us
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Lowest to $2.6115
Maxim Integrated
IC RECEIVER IF 28-TQFN
Lowest to $1.1758
Maxim Integrated
RF Demodulator IC 40MHz ~ 300MHz 28-WFQFN Exposed Pad
Lowest to $32.2060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess