EN
  • EN
  • DE

VRF2944

Part No VRF2944
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSF RF N CH 170V 50A M177  /  RF Mosfet N-Channel 50 V 250 mA 30MHz 22dB 400W M177
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr Microchip Technology
Package Bulk
Transistor Type N-Channel
Frequency 30MHz
Gain 22dB
Voltage - Test 50 V
Current Rating (Amps) 50A
Current - Test 250 mA
Power - Output 400W
Voltage - Rated 170 V
Package / Case M177
Supplier Device Package M177
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 1
Win Source Part Number 1194467-VRF2944
Ultra Librarian 3D Model Ultra Librarian VRF2944 CAD Model

Description

The VRF2944 from Microchip Technology is a high-performance, radio frequency (RF) silicon MOSFET transistor designed for commercial and military applications. This robust component is engineered to deliver exceptional power and efficiency, making it an ideal choice for a wide range of high-frequency operations.

Key Features:

  • High Power: The VRF2944 is capable of delivering high power output, making it suitable for applications that require a strong RF signal.
  • Wide Frequency Range: This transistor operates effectively across a broad frequency range, ensuring versatility in its applications.
  • High Efficiency: With its advanced design, the VRF2944 provides superior efficiency, which helps in reducing the overall power consumption of the system it is used in.
  • Durability: Built to withstand harsh conditions, the VRF2944 maintains its performance and reliability in a variety of environments.
  • Thermal Performance: Excellent thermal characteristics ensure that the device remains stable under high temperature operations.

Applications:

The VRF2944 is suitable for a range of applications, including but not limited to:

  • Commercial RF power amplifiers
  • Military communications
  • Broadcast transmitters
  • Industrial heating and drying systems
  • Medical applications such as MRI and RF ablation

Technical Specifications:

  • Power Output: Specified per product datasheet
  • Frequency Range: Specified per product datasheet
  • Load Impedance: Optimized for specific applications
  • Operating Voltage: Specified per product datasheet
  • Thermal Resistance: Specified per product datasheet

For detailed technical specifications, potential customers should refer to the product datasheet provided by Microchip Technology. The VRF2944 is a testament to Microchip's commitment to providing high-quality, reliable components for advanced electronic systems.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess