EN
  • EN
  • DE

FDMD8560L

Part No FDMD8560L
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 46V 22A POWER / Mosfet Array 2 N-Channel (Half Bridge) 60V 22A, 93A 2.2W Surface Mount 8-Power 5x6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
FET Type 2 N-Channel (Half Bridge)
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 22A, 93A
Rds On (Max) @ Id, Vgs 3.2mOhm @ 22A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 128nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 11130pF @ 30V
Power - Max 2.2W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-PowerWDFN
Supplier Device Package 8-Power 5x6
Base Product Number FDMD8560
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMD8560LTR,2156-FDMD8560L-488,FDMD8560LDKR,FDMD8560LCT
Standard Package 3,000
Win Source Part Number 1324694-FDMD8560L
Ultra Librarian 3D Model Ultra Librarian FDMD8560L CAD Model

Description

ON Semiconductor FDMD8560L PowerTrench® MOSFET

The FDMD8560L from ON Semiconductor is a high-performance PowerTrench® MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This MOSFET utilizes advanced processing techniques to achieve low on-resistance per silicon area, which results in a compact, high-efficiency solution for electronic systems.

With its low profile and small footprint, the FDMD8560L is particularly suitable for space-constrained applications. The device comes in an 8-MLP (Multi-Lead Package) measuring just 5x6 mm, offering a compact power management solution without compromising on performance. This makes it ideal for implementing in portable devices, computing applications, power supplies, DC-DC converters, and more.

The FDMD8560L is characterized by its low R<sub>DS(on) and low gate charge, which leads to reduced conduction and switching losses, enhancing overall system efficiency. The device is rated for a drain-source voltage (V<sub>DSS) of 25V and a continuous drain current (I<sub>D) of 15A at 25°C, making it robust enough for handling significant power levels.

In terms of protection, the FDMD8560L features a 100% avalanche tested design, ensuring reliability under extreme conditions. This MOSFET also exhibits excellent thermal performance due to its PowerTrench process technology, which allows for better heat dissipation and improved safe operating area (SOA).

ON Semiconductor's commitment to environmental sustainability is reflected in the FDMD8560L, which is RoHS compliant and free from Halogen compounds, minimizing the environmental impact of electronic components.

In summary, the FDMD8560L is a versatile, high-efficiency MOSFET that offers a superior solution for power management challenges. Its low on-resistance, high current capability, and thermal efficiency make it a go-to choice for designers looking to optimize their power systems for performance and space.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5566 $58.8018
56+ $2.0979 $117.4824
86+ $2.0323 $174.7778
118+ $1.9667 $232.0706
152+ $1.9011 $288.9672
204+ $1.7045 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess