EN
  • EN
  • DE
  • IT

HMC904LC5

Part No HMC904LC5
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description RF DEMOD IC 17GHZ-24GHZ 32SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Demodulators
Manufacturer Analog Devices Inc.
Packaging Strip
Part Status Active
Function Downconverter
RF Frequency 17GHz ~ 24GHz
Noise Figure 3dB
Current - Supply 160 mA
Voltage - Supply 3.5V
Mounting Type Surface Mount
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC904
Ultra Librarian 3D Model Ultra Librarian HMC904LC5 CAD Model

You May Also Be Interested in

Analog Devices Inc.
Lowest to $30.1991
Analog Devices Inc.
RF DEMOD IC 100MHZ-1GHZ 56LFCSP
Lowest to $52.5524
NXP / Nexperia
RF Demodulator IC 18-DIP (0.300", 7.62mm)
Need more? Email Us
Renesas Electronics America
RF DEMOD IC 1.45-2.7GHZ 36VFQFPN
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE DEMOD 28-TSSOP TR
Lowest to $14.6686
Maxim Integrated
RF DEMOD IC 70MHZ-300MHZ 28TQFN
Need more? Email Us
Texas Instruments
IC IQ DEMODULATOR W/PGA 48VQFN
Lowest to $34.9069
NJR Corporation/NJRC
Lowest to $8.6710
NJR Corporation/NJRC
IC FSK DEMOD/ TONE DECODER S014
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess