EN
  • EN
  • DE
  • IT

MT29F1T08CUCBBH8-6ITR:B

Part No MT29F1T08CUCBBH8-6ITR:B
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 1Tb NAND Flash MLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1451825-MT29F1T08CUCBBH8-6ITR:B
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 1Tbit
Memory Organization 128G x 8
Memory Interface Parallel
Clock Frequency 167MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 152-LBGA
Supplier Device Package 152-LBGA (14x18)
Ultra Librarian 3D Model Ultra Librarian MT29F1T08CUCBBH8-6ITR:B CAD Model

Description

Micron's MT29F1T08CUCBBH8-6ITR:B is an advanced memory device categorized under Flash Memory [NAND/NOR], offering 1Tb of NAND flash memory storage with multi-level cell (MLC) technology. This component is designed to address the expansive storage needs of contemporary electronic systems, including enterprise storage solutions, cloud storage infrastructure, and next-generation consumer electronics. The inclusion of MLC technology enables this memory device to store more information in the same physical space compared to single-level cell (SLC) solutions, making it a more cost-effective choice for applications requiring large storage capacities. Additionally, the 1Tb MLC NAND flash leverages Micron's cutting-edge manufacturing processes to deliver exceptional performance, endurance, and reliability, supporting the data-intensive requirements of modern applications. The MT29F1T08CUCBBH8-6ITR:B exemplifies Micron's commitment to providing advanced memory solutions that meet the needs of an increasingly data-driven world.

You May Also Be Interested in

CISCO
Cisco UCS-ML-1X324RV-A. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco 128 GB DDR4-2933-MHz LRDIMM/4Rx4
Need more? Email Us
CISCO
Cisco MEM-CF-256U4GB. Quantity per pack: 1 pc(s)100% Compatible – Built with only top grade components – Each Axiom Flash Card is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco Excess 32GB DDR4-2666-MHz LRDIMM/PC4-21300
Need more? Email Us
CISCO
CISCO M393A4K40BB1-CRC-CI - Cisco branded 32GB DDR4-2400-MHz RDIMM/PC4-19200
Need more? Email Us
CISCO
Cisco UCS-EZ8-M16G. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco UCS-MR-2X162RX-C. Internal memory: 32 GB, Memory layout (modules x size): 2 x 16 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
CISCO
Cisco UCS-ML-X64G4RT-H. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco 8GB PC3-14900. Component for: PC/Server, Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess