EN
  • EN
  • DE

CISCO UCS-MR-1X082RZ-A - Cisco 8GB DDR3-1866-MHZ RDIMM/PC3-14900/DUAL

Part No CISCO UCS-MR-1X082RZ-A - Cisco 8GB DDR3-1866-MHZ RDIMM/PC3-14900/DUAL
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco 8GB PC3-14900. Component for: PC/Server, Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, Memory form factor: 240-pin DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386727-CISCO UCS-MR-1X082RZ-A - Cisco 8GB DDR3-1866-MHZ RDIMM/PC3-14900/DUAL
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-MR-1X082RZ-A - Cisco 8GB DDR3-1866-MHZ RDIMM/PC3-14900/DUAL CAD Model

Description

The CISCO UCS-MR-1X082RZ-A is an 8GB DDR3 Registered DIMM designed to boost the performance of Cisco's Unified Computing System (UCS) servers. With a speed of 1866MHz and adhering to the PC3-14900 specification, this RDIMM is engineered to enhance data throughput and server responsiveness. The dual-rank configuration enables better signal integrity and reliability for critical business applications. This memory module is optimized for enterprise environments where systems must remain stable and operational under heavy workloads, including virtualized platforms, database systems, and cloud computing infrastructures. By offering a blend of increased bandwidth and capacity, this RDIMM is an essential upgrade for IT departments aiming to maximize the efficiency and scalability of their Cisco UCS deployments.

You May Also Be Interested in

Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess