EN
  • EN
  • DE

MAX2308ETI+

Part No MAX2308ETI+
Manufacturer Maxim Integrated
Catalog RF Demodulators
Description RF DEMOD IC 70MHZ-300MHZ 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function Demodulator
RF Frequency 70MHz ~ 300MHz
P1dB -9dBm
Noise Figure 6.36dB
Supply Current 41.5mA
Supply Voltage (V) 2.7V
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702593-MAX2308ETI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2308ETI+ CAD Model

Description

The MAX2308ETI+ is a high-performance, low-power, direct-conversion quadrature demodulator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is well-suited for use in wireless communication systems, particularly in the reception of QPSK (Quadrature Phase Shift Keying) and QAM (Quadrature Amplitude Modulation) signals.

The MAX2308ETI+ operates over a wide frequency range, making it highly versatile for various applications such as cellular base stations, wireless local loop systems, and satellite communication receivers. Its high linearity and low noise figure ensure exceptional performance in the demodulation of RF signals, thus maintaining signal integrity and quality.

One of the key features of this product is its integrated LO (Local Oscillator) buffer, which allows for a direct connection to a VCO (Voltage-Controlled Oscillator) without the need for an external buffer amplifier. This integration simplifies design and reduces the overall component count, leading to a more compact and cost-effective solution.

The MAX2308ETI+ also offers excellent dynamic range with an adjustable VGA (Variable Gain Amplifier), which provides up to 80dB of gain control range. This feature enables the device to accommodate a wide range of input signal levels, ensuring reliable performance in varying operating conditions.

Designed with the needs of modern wireless systems in mind, this demodulator is housed in a compact 28-pin TQFN (Thin Quad Flat No-leads) package, which is ideal for space-constrained applications. Furthermore, it is specified for operation over the extended industrial temperature range of -40°C to +85°C, guaranteeing reliable functionality in harsh environments.

Maxim Integrated's commitment to quality is evident in the MAX2308ETI+, with its robust design and ability to deliver high-fidelity signal demodulation. It is an excellent choice for designers looking to enhance the performance and efficiency of their wireless communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC DEMODULATORULATOR 68QFN / RF Demodulator IC
Lowest to $26.1134
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
OFDM DEMODULATION FOR STB / RF Demodulator IC
Lowest to $6.7140
Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess