EN
  • EN
  • DE

DAC-HF8BMC

Part No DAC-HF8BMC
Manufacturer Murata Power Solutions Inc.
Catalog END - OF - LIFE
Description Ultra-Fast, 8/10/12-Bit Digital-to-Analog Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Murata Power Solutions Inc.
Win Source Part Number 1166752-DAC-HF8BMC
Manufacturer Homepage www.murata-ps.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC-HF8BMC CAD Model

Description

The DAC-HF8BMC is a Digital-to-Analog Converter (DAC) module manufactured by Murata Power Solutions Inc. DACs are essential components in electronic systems that need to translate digital signals into analog signals. This particular DAC is likely designed for specific industrial or embedded applications. The 'End-of-Life' status indicates it is no longer actively produced, however, it might still be employed in existing systems.

Applications:

  • Industrial control systems: Converts digital control signals into analog signals for controlling actuators and other industrial equipment.
  • Process automation: Generates analog signals for controlling process variables such as temperature, pressure, and flow.
  • Data acquisition systems: Outputs analog signals for recording and analyzing data.
  • Medical equipment: Used in medical devices to generate precise analog signals for various applications.
  • Test and measurement equipment: Provides analog outputs for testing and calibrating electronic equipment.

Features:

  • High resolution: Offers precise analog output with fine granularity.
  • Fast settling time: Quickly reaches the desired analog output value.
  • Low noise: Minimizes noise and distortion in the analog output signal.
  • Wide operating temperature range: Operates reliably in a variety of environmental conditions.
  • Compact size: Allows for easy integration into electronic circuits.

Benefits:

  • Precise analog control: Enables accurate and reliable control of analog devices.
  • Improved system performance: Contributes to the overall accuracy and stability of electronic systems.
  • Reduced noise and distortion: Improves the quality of analog signals.
  • Versatile application: Suitable for a wide range of industrial and embedded applications.
  • Easy integration: Simplifies the design and implementation of electronic circuits.

Additional Details:

Due to the limited publicly available information on the DAC-HF8BMC, it's crucial to consult the official datasheet from Murata Power Solutions for detailed specifications, pinouts, and application guidelines. Key specifications would include resolution (number of bits), output voltage range, settling time, and interface type (e.g., SPI, I2C). Consult the datasheet for the full technical details. Without the datasheet, a precise technical specification is impossible.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess