EN
  • EN
  • DE

LTM4616EY#PBF

Part No LTM4616EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V 0.6-5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5V 0.6 ~ 5V - 8A, 8A 2.7V - 5.5V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 144-BBGA Module
Case / Package 144-BGA (15x15)
Family Name LTM4616
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924495-LTM4616EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4616EY#PBF CAD Model

Description

The LTM4616EY#PBF is a high-performance, dual 8A or single 16A step-down DC/DC μModule (micromodule) regulator from Analog Devices Inc. This innovative product integrates the inductor, power switches, DC/DC controller, and other supporting components in a compact, encapsulated package. This design simplifies the implementation of high-efficiency power conversion solutions, which are essential in modern electronic devices.

Key Features

  • Dual 8A or Single 16A Output: The LTM4616EY#PBF can be configured to provide either dual 8A outputs or a single 16A output, offering flexibility for various applications.
  • Wide Input Voltage Range: It operates from a 4.5V to 24V input supply voltage range, accommodating a variety of sources, including intermediate bus voltages in complex systems.
  • High Efficiency: The high efficiency of the LTM4616EY#PBF minimizes heat generation, thus reducing the need for extensive cooling systems and enabling its use in thermally sensitive applications.
  • Adjustable Frequency: Users can adjust the switching frequency from 250kHz to 780kHz or synchronize it to an external clock to optimize performance and component size.
  • Robust Thermal Performance: The encapsulated design provides excellent thermal performance, which is crucial for maintaining reliability and longevity in high-power density applications.
  • Integrated Design: By integrating multiple components into a single package, the LTM4616EY#PBF simplifies design, reduces PCB footprint, and accelerates time-to-market.

Applications

The LTM4616EY#PBF is suitable for a wide range of applications, including telecommunications, datacom infrastructure, networking equipment, industrial systems, and more. Its ability to deliver high current with precision and efficiency makes it an excellent choice for powering FPGAs, ASICs, microprocessors, and other sensitive electronic components.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTM4616EY#PBF is no exception, and it is designed to meet the stringent requirements of demanding environments, ensuring stable performance over its operational lifespan.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0166 $82.0332
3+ $33.6547 $100.9641
5+ $32.6030 $163.0150
7+ $31.5513 $220.8591
9+ $30.4996 $274.4964
11+ $27.3444 $300.7884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess