EN
  • EN
  • DE

ADRF6807ACPZ-R7

Part No ADRF6807ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description RF DEMOD IC 700MHZ-1.05GHZ 40CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Demodulator IC 700MHz ~ 1.05GHz 40-VFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 40-VFQFN Exposed Pad, CSP
Family Name ADRF6807
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADRF6807ACPZR7, ADRF6807ACPZ-R7-ND, ADRF6807ACPZ-R7CT, ADRF6807ACPZ-R7TR, ADRF6807ACPZ-R7DKR
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910806-ADRF6807ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADRF6807ACPZ-R7 CAD Model

Description

ADRF6807ACPZ-R7 from Analog Devices Inc.

The ADRF6807ACPZ-R7 is a sophisticated and versatile integrated radio frequency (RF) mixer from the esteemed manufacturer, Analog Devices Inc. This high-performance component is designed to streamline the design and improve the functionality of RF and IF signal chains in a wide array of applications, such as wireless infrastructure, broadband, and instrumentation.

Key Features:

  • Frequency Range: The ADRF6807ACPZ-R7 boasts a wide frequency range, with an RF/LO frequency from 50 MHz to 2200 MHz, making it suitable for various communication standards.
  • Integrated Fractional-N PLL Synthesizer: Equipped with a fractional-N phase-locked loop (PLL) synthesizer with VCO, this device ensures precise local oscillator (LO) frequency generation, which is critical for accurate signal demodulation.
  • High Linearity: With an input IP3 of 25.3 dBm, this mixer maintains signal integrity even at high input power levels, minimizing distortion and improving overall system performance.
  • Low Noise Figure: The ADRF6807ACPZ-R7 is designed to have a low noise figure of 11.9 dB, ensuring that the signal-to-noise ratio is preserved for clear and reliable signal processing.
  • Programmable Charge Pump Currents: This feature allows for customization of the PLL loop filter to optimize performance for specific applications.

Integration and Packaging:

The ADRF6807ACPZ-R7 is housed in a compact 40-lead LFCSP (lead-frame chip-scale package) that measures just 6x6 mm, making it an excellent choice for space-constrained applications. Its high level of integration includes an active mixer, local oscillator, voltage-controlled oscillator (VCO), and a programmable loop filter, which significantly reduces the external component count and simplifies the design process.

Application Versatility:

Its robust performance and flexible design make the ADRF6807ACPZ-R7 an ideal solution for a multitude of RF applications. Whether it's used in wireless infrastructure such as cellular base stations, point-to-point radios, or in precision RF instrumentation, this mixer provides designers with a high level of functionality and reliability.

With the ADRF6807ACPZ-R7, Analog Devices Inc. continues its tradition of delivering products that push the boundaries of performance, integration, and convenience for RF system designers around the globe.

You May Also Be Interested in

Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
IC DEMODULATORULATOR 68QFN / RF Demodulator IC
Lowest to $26.1134
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Microchip Technology
RF DEMOD IC 65MHZ-300MHZ 16SSOP / RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $4.8972

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess