EN
  • EN
  • DE

TDA7331DTR

Part No TDA7331DTR
Manufacturer STMicroelectronics
Catalog RF Demodulators
Description RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Demodulators
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Function Demodulator, Filter
Current - Supply 11 mA
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number TDA7331
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899413-TDA7331DTR
Ultra Librarian 3D Model Ultra Librarian TDA7331DTR CAD Model

Description

STMicroelectronics TDA7331DTR - High-Performance Car Radio Tuner

The TDA7331DTR from STMicroelectronics is a sophisticated single-chip FM/AM radio tuner designed specifically for the automotive industry. This high-performance integrated circuit is engineered to meet the demanding requirements of modern car radios, offering exceptional reception quality and a wide array of features in a compact surface-mount package.

Key Features

  • High Sensitivity: The TDA7331DTR boasts high sensitivity for both FM and AM bands, ensuring clear signal reception even in areas with weak signal strength.
  • Integrated IF Filter: The inclusion of an integrated IF (Intermediate Frequency) filter simplifies the design and reduces external component count, saving space and cost.
  • Automatic Gain Control (AGC): AGC compensates for varying signal strengths, delivering consistent audio output and enhancing the listening experience.
  • Low Noise Figure: The device's low noise figure improves the signal-to-noise ratio, providing a cleaner sound.
  • I²C Bus Interface: The tuner features an I²C bus interface for easy control by a microcontroller, facilitating seamless integration into existing systems.

Applications

The TDA7331DTR is ideal for automotive entertainment systems, but its robust design and feature set also make it suitable for other applications such as:

  • High-end car radio systems
  • Multi-standard car radios
  • Car radio navigation systems

Package and Quality

The TDA7331DTR is housed in a TSSOP28 package, which is designed for optimal thermal performance and space-saving on the PCB. STMicroelectronics' commitment to quality ensures that this tuner meets the highest standards for automotive-grade components, including reliability and longevity under harsh conditions.

In summary, the TDA7331DTR from STMicroelectronics represents a state-of-the-art solution for automotive radio tuner applications, combining high sensitivity, integrated features, and ease of use in a package that is designed to perform in the challenging environment of the modern vehicle.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Microchip Technology
RF DEMOD IC 65MHZ-300MHZ 16SSOP / RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $4.8972
Renesas Electronics America
OFDM DEMODULATION FOR STB / RF Demodulator IC
Lowest to $6.7140

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1885 $62.2620
28+ $4.2573 $119.2044
43+ $4.1243 $177.3449
58+ $3.9912 $231.4896
75+ $3.8582 $289.3650
101+ $3.4590 $349.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,661 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess