EN
  • EN
  • DE

ADL5380ACPZ-R7

Part No ADL5380ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description Quadrature Dmod 6GHz 24-Pin LFCSP EP T/R / IC DEMOD QUAD .4/6GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 400MHz to 6GHz
RF Frequency 400MHz to 6GHz
P1dB 11.6dBm
Gain 6.9dB
Noise Figure 10.9dB
Operating Supply Current 245mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 008921-ADL5380ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADL5380
Introduction Date June 04, 2008
ECCN 5A991.b
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADL5380ACPZ-R7 CAD Model

Description

ADL5380ACPZ-R7 from Analog Devices Inc. is an RF demodulator used in signal-chain designs that require reliable downconversion and modulation handling in wireless, communications, and instrumentation systems. Engineers may evaluate this device for receivers, test platforms, baseband interface stages, and other RF subsystems where demodulation performance and integration from a major analog supplier are important. Its value is typically in helping designers simplify RF architectures while leveraging a component from a well-known manufacturer with broad support resources and documentation. Because the listed lifecycle status is unknown, teams should treat long-term planning cautiously and confirm current production status directly with Analog Devices or authorized distribution before committing to new designs or volume buys. RoHS compliance information is not available in the provided input, so environmental compliance should also be verified through the official datasheet, manufacturer declarations, or distributor compliance records before procurement for regulated markets.

You May Also Be Interested in

ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $7.4936
Linear Technology
IC DEMODULATOR QUADRATURE 16-QFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR DUAL I/Q 32LFCSP
Lowest to $28.3323
CEL
IC I/Q DEMOD AGC 20-QFN / Receiver for W-CDMA
Need more? Email Us
STMicroelectronics
IC DEMODULATOR SGL RDS 16TSSOP / Dmod Automotive 16-Pin TSSOP T/R
Need more? Email Us
NEC
Lowest to $6.6747
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
Maxim Integrated
Lowest to $12.6068
Texas Instruments
IC MIXER/CARRIER REMOVR 160-QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess