EN
  • EN
  • DE

ADA4841-1YRJZ-R7

Part No ADA4841-1YRJZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Noise Amplifier R-R O/P ±6V/12V 6-Pin SOT-23 T/R / IC OPAMP VFB 80MHZ RRO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 13 V/μs
-3db Bandwidth 80MHz
Current - Input Bias 3μA
Voltage - Input Offset 40μV
Operating Supply Current 1.5mA
Channel Output Current 60mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 130260-ADA4841-1YRJZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADA4841-1
Introduction Date March 08, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADA4841-1YRJZ-R7 CAD Model

Description

Analog Devices Inc. ADA4841-1YRJZ-R7: High-Speed, Low-Power Operational Amplifier

The ADA4841-1YRJZ-R7 is a cutting-edge operational amplifier (op-amp) from the renowned semiconductor manufacturer Analog Devices Inc. This high-performance component is designed to meet the stringent requirements of modern electronics, offering a perfect blend of speed and power efficiency, making it an ideal choice for a wide range of applications.

Key Features:

  • High Speed: The ADA4841-1YRJZ-R7 boasts a high slew rate and bandwidth, which enables it to handle fast signal transitions and high-frequency signals with ease, making it suitable for video, RF, and IF applications.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes low power, thereby reducing the overall power consumption of the electronic systems it is integrated into.
  • Low Distortion: It features low harmonic distortion, which is critical for maintaining signal fidelity in audio, instrumentation, and communication systems.
  • Rail-to-Rail Output: The device can output signals that range from the very bottom of the power supply voltage to the very top, maximizing the dynamic range in battery-powered and single-supply applications.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying the power supply design and making it suitable for portable and compact devices.
  • Compact Package: The ADA4841-1YRJZ-R7 comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications:

The versatility of the ADA4841-1YRJZ-R7 allows it to be used in a variety of applications, including:

  • Active filters
  • ADC/DAC buffers
  • Audio and video processing
  • Wireless communication devices
  • Medical instrumentation
  • Portable and battery-powered equipment

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADA4841-1YRJZ-R7 is no exception. With its robust performance and low power footprint, this operational amplifier is engineered to enhance the performance of high-speed signal processing circuits while maintaining energy efficiency, a crucial factor in the design of modern electronic devices.

Whether you're designing a professional audio interface, a high-speed data acquisition system, or a sensitive medical device, the ADA4841-1YRJZ-R7 from Analog Devices Inc. provides the precision and reliability needed to ensure your product performs at its best.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4877 $53.8524
28+ $3.6822 $103.1016
43+ $3.5672 $153.3896
58+ $3.4521 $200.2218
75+ $3.3370 $250.2750
101+ $2.9918 $302.1718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,820 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess