EN
  • EN
  • DE

SI468X-QFN-EVB

Part No SI468X-QFN-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL SI468X QFN / - Si468X Receiver Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Bulk
Product Status Obsolete
Type Receiver
For Use With/Related Products Si468X
Supplied Contents Board(s)
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1346925-SI468X-QFN-EVB
Ultra Librarian 3D Model Ultra Librarian SI468X-QFN-EVB CAD Model

Description

The SI468X-QFN-EVB from Skyworks Solutions Inc. is an evaluation board designed to demonstrate and evaluate the performance of the SI468x family of digital radio receivers. This evaluation board provides a platform for testing the capabilities of the SI468x receiver and designing radio applications. It is intended for engineers and developers working on radio systems for automotive, consumer, and industrial markets.

Applications:

  • Automotive radio: Evaluating the performance of the SI468x receiver in automotive radio systems.
  • Consumer electronics: Testing the receiver in portable radios, home entertainment systems, and other consumer devices.
  • Industrial radio: Evaluating the receiver in industrial radio systems for remote control, data acquisition, and other applications.
  • Software Defined Radio (SDR): Experimenting with the SI468x receiver in SDR platforms.
  • FM/AM radio receiver design: Developing FM/AM radio receivers using the SI468x receiver.
  • HD Radio receiver design: Developing HD Radio receivers using the SI468x receiver.

Features:

  • SI468x receiver: Includes an SI468x digital radio receiver.
  • QFN package: The SI468x receiver is mounted in a QFN (Quad Flat No-leads) package on the board.
  • Audio output: Provides an audio output for listening to received radio signals.
  • Antenna input: Connects to an antenna for receiving radio signals.
  • Control interface: Enables control of the receiver via a serial interface (e.g., SPI or I2C).
  • Power supply: Requires a power supply for operation.
  • Test points: Includes test points for measuring signals on the board.

Benefits:

  • Easy evaluation: Simplifies the evaluation of the SI468x family of digital radio receivers.
  • Rapid prototyping: Enables quick prototyping of radio applications.
  • Simplified software development: Often includes example code and software libraries for controlling the receiver.
  • Comprehensive documentation: Detailed datasheets, application notes, and user guides.
  • Accelerated development: Speeds up the design and development process of radio systems.

Additional Details:

The SI468X-QFN-EVB typically includes the evaluation board itself, which has the SI468x receiver pre-mounted in a QFN package. The board typically connects to an external antenna and a power supply. The control interface (usually SPI or I2C) allows users to configure the receiver, tune to different frequencies, and control other settings. Example code and software libraries are often provided to facilitate software development. Detailed documentation, including datasheets, application notes, and user guides, are available to support users in their development efforts. The specific features and functionalities of the board may vary depending on the exact model within the SI468x family.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,SERIAL PARALLEL,4MM
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
Pulse
EVAL BOARD W3108 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess