EN
  • EN
  • DE

MLX16201RDF-JYB-000-RE

Part No MLX16201RDF-JYB-000-RE
Manufacturer Melexis Technologies NV
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989500-MLX16201RDF-JYB-000-RE
Categories OEM Parts(M-N)
Manufacturer Melexis Technologies NV
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLX16201RDF-JYB-000-RE CAD Model

Description

The MLX16201RDF-JYB-000-RE is a microcontroller from Melexis Technologies NV, likely belonging to their MLX16 family. These microcontrollers are often used in automotive and industrial applications requiring robust and reliable performance.

Applications:

  • Automotive Body Control: Managing functions like lighting, window control, and door locks in vehicles.
  • Industrial Control Systems: Used in automation equipment, motor control, and sensor interfaces.
  • Consumer Electronics: Employed in appliances, power tools, and other consumer products.
  • Medical Devices: Integrated into medical equipment for control and monitoring.
  • Smart Home Applications: Used in home automation systems for lighting, security, and appliance control.

Features:

  • 16-bit Microcontroller Core: Offers a balance of performance and power consumption.
  • Flash Memory: Provides reprogrammable memory for storing application code.
  • SRAM: Offers volatile memory for data storage and program execution.
  • Peripherals: Includes a variety of peripherals such as UART, SPI, I2C, ADC, and timers.
  • Automotive Qualified: Designed and tested to meet the stringent requirements of the automotive industry.

Benefits:

  • High Performance: Delivers sufficient processing power for a wide range of applications.
  • Flexible Memory Options: Flash and SRAM provide versatile memory solutions.
  • Extensive Peripheral Set: Integrates a comprehensive set of peripherals for interfacing with various sensors and actuators.
  • Robust Design: Automotive qualification ensures reliable operation in harsh environments.
  • Cost-Effective: Provides a competitive solution for cost-sensitive applications.

Additional Details:

The MLX16201RDF-JYB-000-RE microcontroller typically operates at a specific clock frequency. It's powered by a specific voltage supply. The Flash memory is used to store the program code and any non-volatile data. The SRAM provides temporary data storage during program execution. The UART, SPI, and I2C interfaces enable communication with other devices, such as sensors, actuators, and external memory. The ADC (Analog-to-Digital Converter) allows the microcontroller to read analog signals from sensors. Timers are used for timing and control functions. The automotive qualification includes testing for temperature, voltage, and electromagnetic compatibility (EMC). Melexis provides a comprehensive suite of development tools, including compilers, debuggers, and evaluation boards, to support the development of applications for the MLX16201RDF-JYB-000-RE. It is crucial to consult the Melexis datasheet for detailed specifications, including memory sizes, operating voltage, clock frequency, and peripheral configurations. Software libraries and example code can significantly simplify the development process. Proper grounding and shielding techniques should be employed to minimize the effects of EMC. Software updates and security patches should be applied regularly to protect against vulnerabilities. This makes it suited for modern automotive and industrial designs requiring compliance with safety and reliability standards.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess