EN
  • EN
  • DE

QPF4288TR13-5K

Part No QPF4288TR13-5K
Manufacturer Qorvo US Inc.
Catalog RF Front End (LNA + PA)
Description 2.4GHZ WI-FI 6 FRONT END MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
RF Type 802.11ax
Frequency 2.4GHz ~ 2.5GHz
Features 5V Supply Voltage
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (5x3)
Ultra Librarian 3D Model Ultra Librarian QPF4288TR13-5K CAD Model

You May Also Be Interested in

MACOM Technology Solutions
LNA/PA/SWITCH, 24.25-29.5 GHZ,0.
Need more? Email Us
Atmel
Bluetooth/ISM 2.4-GHz Front-End IC
Lowest to $1.8107
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Skyworks Solutions Inc.
860 TO 930MHZ RF FRONT END MODUL
Lowest to $1.4553
Texas Instruments
Lowest to $1.1758
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
SiGe Semiconductor, Inc.
Dual Band 802.11n Wireless LAN Front End Preliminary Information
Lowest to $4.5588
MACOM Technology Solutions
SWITCH LNA, 2 GHZ, 50W SWITCH
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess