EN
  • EN
  • DE
  • IT

MAMF-011099-TR0500

Part No MAMF-011099-TR0500
Manufacturer MACOM Technology Solutions
Catalog RF Front End (LNA + PA)
Description LNA/PA/SWITCH, 24.25-29.5 GHZ,0.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
RF Type 5G
Frequency 24.25GHz ~ 29.5GHz
Features 5V Supply Voltage
Package / Case 40-LFQFN Exposed Pad
Supplier Device Package 40-AQFN (6.5x6.5)
Ultra Librarian 3D Model Ultra Librarian MAMF-011099-TR0500 CAD Model

Description

NULL

You May Also Be Interested in

Atmel
Bluetooth/ISM 2.4-GHz Front-End IC
Lowest to $3.9710
Skyworks Solutions Inc.
169-170MHZ 4X4 FEM / RF Front End 170MHz ISM 16-MCM (4x4)
Lowest to $4.5818
Skyworks Solutions Inc.
5GHZ, 5V, 20.5DBM 802.11AC FEM ( / RF Front End 5GHz 802.11ac, WLAN 16-QFN (2.3x2.3)
Lowest to $1.4631
STMicroelectronics
GPS/GALILEO RF FRONT-END / RF Front End 1.575GHz ~ 4.092GHz GPS 32-QFN (5x5)
Lowest to $2.3453
Skyworks Solutions Inc.
860 TO 930MHZ RF FEM
Lowest to $3.6127
Skyworks Solutions Inc.
902-928 MHZ HIGH POWER FEM / RF Front End 902MHz ~ 928MHz ISM 36-MCM (6x6)
Lowest to $1.8278
SiGe Semiconductor, Inc.
Dual Band 802.11n Wireless LAN Front End Preliminary Information
Lowest to $5.1059
Infineon Technologies
IC AMP MMIC RF 17.0DB TSNP-7
Lowest to $1.6069
Analog Devices Inc.
MXFE QUAD 12 GSPS RFDAC QUAD 4GS / RF Front End General Purpose 324-BGA-ED (15x15)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess