EN
  • EN
  • DE

LC72722PM-TLM-E

Part No LC72722PM-TLM-E
Manufacturer ON Semiconductor
Catalog RF Demodulators
Description IC RDS DEMODULATION 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Gain 31dB
Operating Supply Current 9mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 24-MFP
Win Source Part Number 018486-LC72722PM-TLM-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LC72722PM-TLM-E CAD Model

Description

ON Semiconductor LC72722PM-TLM-E Product Overview

The LC72722PM-TLM-E is a state-of-the-art integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of ON Semiconductor's extensive lineup of high-performance components designed for advanced electronic applications. The LC72722PM-TLM-E is specifically engineered to cater to the demanding requirements of modern communication systems, offering a blend of high functionality, efficiency, and reliability.

Key Features

  • High Integration: The LC72722PM-TLM-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Power Efficiency: This IC is optimized for low power consumption, making it an ideal choice for battery-powered devices or applications where energy efficiency is a priority.
  • Compact Design: The compact footprint of the LC72722PM-TLM-E allows for its use in space-constrained applications, enabling designers to create smaller, more streamlined products.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that the LC72722PM-TLM-E performs reliably even under challenging conditions, contributing to the longevity and durability of the end product.

Applications

The LC72722PM-TLM-E is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless communication systems
  • Portable audio and video devices
  • Automotive infotainment systems
  • Home automation and smart devices

Technical Specifications

The technical specifications of the LC72722PM-TLM-E are designed to meet the rigorous demands of contemporary electronic devices:

  • Voltage Range: Optimized for standard operating voltages in consumer electronics.
  • Temperature Range: Capable of operating over a wide temperature range, suitable for various environments.
  • Packaging: Available in a package that ensures ease of integration into various circuit designs.

Quality and Support

ON Semiconductor provides comprehensive technical support for the LC72722PM-TLM-E, including detailed datasheets, application notes, and design resources. Customers can also expect reliable supply and availability, backed by ON Semiconductor's global distribution network. With its commitment to delivering high-quality products and excellent customer service, ON Semiconductor ensures that every purchase of the LC72722PM-TLM-E is a step towards success in your electronic projects.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
CMOS LSI
Need more? Email Us
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Lowest to $2.6115
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
RF DEMOD RFIC 4GHZ 24QFN / Wide Band Dmod 24-Pin QFN EP T/R
Lowest to $1.1587
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $3.5874
Maxim Integrated
Need more? Email Us
NEC
Lowest to $6.6747
Analog Devices Inc.
IC QUADRATURE DEMOD 40LFCSP
Lowest to $31.6969

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess