EN
  • EN
  • DE

AD8347ARUZ

Part No AD8347ARUZ
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description IC QUADRATURE DEMOD 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Demodulator
LO Frequency 800MHz to 2.7GHz
RF Frequency 800MHz to 2.7GHz
P1dB -30dBm
Gain 39.5dB
Noise Figure 11dB
Operating Supply Current 80mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 28-TSSOP
Win Source Part Number 008438-AD8347ARUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8347ARUZ CAD Model

Description

The AD8347ARUZ is a state-of-the-art quadrature demodulator from Analog Devices Inc., designed for use in various communication applications. This high-performance component is engineered to facilitate the demodulation of complex modulated signals with exceptional precision and reliability.

Key Features

  • Frequency Range: The AD8347ARUZ operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Integration: It integrates a mixer, local oscillator (LO), and a voltage-controlled amplifier (VGA), streamlining the design process and reducing the overall component count.
  • Adjustable Gain Control: The device features a precise gain control mechanism, allowing for optimal signal-to-noise ratios.
  • High Linearity: With its excellent linearity, the AD8347ARUZ ensures minimal distortion in signal demodulation, crucial for maintaining signal integrity.

Applications

The versatility of the AD8347ARUZ makes it ideal for a variety of applications, including:

  • Wireless infrastructure (GSM, CDMA, WCDMA)
  • Broadband wireless access systems
  • General-purpose RF/IF demodulation

Technical Specifications

Parameter Specification Part Number AD8347ARUZ Manufacturer Analog Devices Inc. Category RF/IF and RFID Subcategory RF Demodulators Package / Case TSSOP-16 Operating Temperature -40°C to +85°C

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8347ARUZ is no exception. This component is manufactured to the highest industry standards, ensuring performance and durability for mission-critical and demanding environments.

You May Also Be Interested in

Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RECEIVER IF 28-TQFN
Lowest to $1.1758
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE DEMOD 40LFCSP
Lowest to $31.6969
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $7.4936
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Lowest to $2.6115
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP / Dmod Automotive 16-Pin SSOP T/R
Lowest to $0.9604

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4356 $52.1780
12+ $8.5626 $102.7512
19+ $8.2950 $157.6050
25+ $8.0274 $200.6850
33+ $7.7599 $256.0767
44+ $6.9571 $306.1124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,693 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess