EN
  • EN
  • DE

AD8333ACPZ-REEL7

Part No AD8333ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description RF DEMOD IC 0HZ-50MHZ 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Demodulator IC 0Hz ~ 50MHz 32-LFCSP-WQ (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 32-LFCSP-WQ (5x5)
Case / Package 32-LFCSP-WQ (5x5)
Family Name AD8333
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number AD8333ACPZ-REEL7-ND, AD8333ACPZ-REEL7CT, AD8333ACPZ-REEL7TR, AD8333ACPZ-REEL7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909910-AD8333ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8333ACPZ-REEL7 CAD Model

Description

Product Overview: AD8333ACPZ-REEL7 by Analog Devices Inc.

The AD8333ACPZ-REEL7 is a cutting-edge integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular component is part of their extensive portfolio of products tailored for signal processing applications.

The AD8333ACPZ-REEL7 is a quadrature demodulator that is optimized for ultrasound and other precision RF applications. It is designed to operate within a frequency range that makes it suitable for a variety of applications that require high-precision signal demodulation. This component is particularly well-suited for medical ultrasound imaging, but its versatility allows for its use in other high-frequency signal processing tasks.

This quadrature demodulator comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-saving on the printed circuit board, making it an ideal choice for compact and portable electronic devices. The package type is a 24-lead LFCSP with a "REEL7" designation indicating that it is provided in a tape and reel format, which is convenient for automated manufacturing processes.

Key features of the AD8333ACPZ-REEL7 include:

  • Low power consumption, which is critical for portable and battery-operated devices.
  • High integration, which reduces the need for external components and simplifies the design and manufacturing process.
  • Excellent dynamic performance, ensuring accurate signal processing for critical applications.

As a product of Analog Devices Inc., the AD8333ACPZ-REEL7 benefits from the company's reputation for quality and reliability. Analog Devices is known for their rigorous testing and quality control processes, ensuring that each component meets the highest standards. This makes the AD8333ACPZ-REEL7 a reliable choice for designers and engineers looking to incorporate high-performance signal demodulation into their applications.

For technical specifications, application support, and further information, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Skyworks Solutions Inc.
IC DEMODULATORULATOR 68QFN / RF Demodulator IC
Lowest to $26.1134
Renesas Electronics America
OFDM DEMODULATION FOR STB / RF Demodulator IC
Lowest to $6.7140

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0601 $66.1202
4+ $27.1262 $108.5048
6+ $26.2785 $157.6710
8+ $25.4308 $203.4464
11+ $24.5831 $270.4141
14+ $22.0401 $308.5614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess