EN
  • EN
  • DE

TRF371125IRGZT

Part No TRF371125IRGZT
Manufacturer Texas Instruments
Catalog RF Demodulators
Description IC IQ DEMODULATOR W/PGA 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Demodulator, Amplifier
LO Frequency 700MHz to 4GHz
RF Frequency 700MHz to 4GHz
P1dB 3dBm
Gain 40dB
Noise Figure 13.5dB
Operating Supply Current 360mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 48-VQFN (7x7)
Win Source Part Number 1113982-TRF371125IRGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF371125IRGZT CAD Model

Description

The TRF371125IRGZT is a state-of-the-art integrated Quadrature Modulator from Texas Instruments, designed for use in wireless communication systems. This high-performance component is essential for radio frequency (RF) applications that require efficient signal modulation across various frequencies.

Key Features

  • Wide Frequency Range: The TRF371125IRGZT operates over a broad frequency range, making it suitable for a variety of RF applications, including those in the multi-GHz spectrum.
  • High Linearity: With excellent linearity, this modulator ensures minimal signal distortion, which is critical for maintaining the integrity of the transmitted data.
  • Low Noise Figure: It has a low noise figure, which translates to clearer signal transmission and improved overall performance of the communication system.
  • Compact Design: The device comes in a compact, surface-mount package (RGZT), which allows for efficient use of PCB space, making it ideal for space-constrained applications.

Applications

The TRF371125IRGZT is versatile and can be used in various applications, such as:

  • Wireless Infrastructure (e.g., base stations for mobile networks)
  • Broadband Data Communications
  • Point-to-Point Microwave Links
  • Software-Defined Radios (SDR)
  • Test Equipment and Instrumentation

Technical Specifications

Some of the technical specifications that highlight the performance of the TRF371125IRGZT include:

  • RF Frequency Range: 400 MHz to 4.8 GHz
  • Baseband Frequency: DC to 250 MHz
  • Output P1dB: 11.5 dBm
  • Carrier Leakage: -35 dBm
  • Sideband Suppression: -60 dBc
  • Package: 48-Pin VQFN

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TRF371125IRGZT is built to meet high standards, ensuring stable performance and longevity in demanding operating conditions.

Ordering Information

The product is available with the orderable part number TRF371125IRGZT and can be ordered through Texas Instruments' official distributors or directly from their website.

You May Also Be Interested in

ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Microchip Technology
RF DEMOD IC 65MHZ-300MHZ 16SSOP / RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $4.8972
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Renesas Electronics America
DEMODULATION FOR SET-TOP BOX / RF Demodulator IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5258 $57.0516
5+ $23.4058 $117.0290
7+ $22.6743 $158.7201
10+ $21.9429 $219.4290
12+ $21.2115 $254.5380
16+ $19.0172 $304.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess