EN
  • EN
  • DE

27-21/S2C-FP1Q1L/3C

Part No 27-21/S2C-FP1Q1L/3C
Manufacturer Everlight Electronics Co Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0805
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 751055-27-21/S2C-FP1Q1L/3C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 27-21/S2C-FP1Q1L/3C CAD Model

Description

The Everlight 27-21/S2C-FP1Q1L/3C is a surface-mount LED designed for various indicator and display applications. This LED offers a compact size, high brightness, and a wide viewing angle, making it suitable for applications where space is limited but visibility is crucial. The device utilizes advanced LED technology to provide reliable performance and long operational life.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices, appliances, and control panels.
  • Backlighting: Employed in backlighting applications for LCD screens, keypads, and displays.
  • Automotive Lighting: Utilized in automotive lighting applications such as dashboard indicators and interior lighting.
  • Consumer Electronics: Integrated into consumer electronic products for status indicators and visual alerts.
  • Industrial Equipment: Used in industrial equipment for signaling and monitoring purposes.

Features:

  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing processes.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • High Brightness: Delivers high luminous intensity for clear visibility.
  • Wide Viewing Angle: Provides a wide viewing angle for easy observation from different perspectives.
  • Long Operational Life: Offers a long operational life, reducing maintenance and replacement costs.

Benefits:

  • Enhanced Visibility: High brightness and wide viewing angle ensure easy visibility in various lighting conditions.
  • Simplified Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: Offers stable and consistent performance over a long operational life.
  • Energy Efficiency: Low power consumption contributes to energy savings.

Additional Details:

The Everlight 27-21/S2C-FP1Q1L/3C LED is available in various colors, depending on the specific product code. The LED's electrical characteristics include forward voltage and forward current ratings, which must be considered during circuit design. The device is typically RoHS compliant, ensuring that it meets environmental standards. Its thermal resistance is designed for efficient heat dissipation. The LED is commonly packaged in tape and reel for automated assembly. The specific color temperature, luminous intensity, and viewing angle are available in the product datasheet.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,580+ $0.0317 $50.0860
3,835+ $0.0261 $100.0935
5,955+ $0.0252 $150.0660
8,200+ $0.0244 $200.0800
10,595+ $0.0236 $250.0420
14,155+ $0.0212 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 1580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess