EN
  • EN
  • DE

AD567SD

Part No AD567SD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 28CDIP / 12 Bit Digital to Analog Converter 1 28-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 500ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog ±11.4V ~ 16.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Case / Package 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Through Hole
Base Product Number AD567
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number ANAANAAD567SD,2156-AD567SD
Standard Package 1
Win Source Part Number 1323077-AD567SD
Ultra Librarian 3D Model Ultra Librarian AD567SD CAD Model

Description

The AD567SD from Analog Devices Inc. is a high-performance Digital-to-Analog Converter (DAC) that stands out in the market for its precision and reliability. Designed to cater to a wide range of applications, this product is an ideal choice for professionals seeking an efficient solution for their digital-to-analog conversion needs.

Key Features:

  • High Resolution: The AD567SD features a 12-bit resolution, providing fine granularity and precise analog output signals.
  • Fast Settling Time: With its rapid settling time, this DAC ensures quick response to changes in input data, making it suitable for high-speed applications.
  • Durable Construction: Encased in a robust package, the AD567SD is designed to withstand challenging industrial environments, ensuring long-term reliability.
  • Versatile Voltage Range: It operates over a wide supply voltage range, offering flexibility in various system designs.
  • Low Power Consumption: The device is optimized for low power operation, which makes it an eco-friendly choice for energy-conscious systems.

Applications:

The versatility of the AD567SD allows it to be integrated into a multitude of systems, including but not limited to:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Precision Instrumentation
  • Medical Equipment

Technical Specifications:

Parameter Value
Resolution 12 bits
Settling Time Specified in datasheet
Operating Temperature -55°C to +125°C
Package Type Durable package suitable for industrial applications
Supply Voltage Range Specified in datasheet

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess