EN
  • EN
  • DE

BZX84C7V5CC

Part No BZX84C7V5CC
Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Catalog Diodes - Zener - Single
Description SILICON PLANAR ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Win Source Part Number 1158114-BZX84C7V5CC
Manufacturer Homepage www.htsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C7V5CC CAD Model

Description

The BZX84C7V5CC is a surface-mount Zener diode manufactured by Shenzhen Jin Yu Semiconductor Co., Ltd. It's designed to provide voltage regulation in various electronic circuits. This particular part number signifies a Zener voltage of 7.5V and a specific tolerance. Zener diodes are crucial components in protecting sensitive electronic components from voltage spikes and providing a stable voltage reference.

Applications

  • Voltage Regulation: Maintains a constant voltage output despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive electronic components from damage due to excessive voltage.
  • Clipping Circuits: Limits the voltage swing of a signal to a specific level.
  • Voltage Referencing: Provides a stable voltage reference for precision circuits like analog-to-digital converters (ADCs).
  • Transient Voltage Suppression (TVS): Protects circuits from transient voltage surges, like those from electrostatic discharge (ESD).

Features

  • Zener Voltage: 7.5V, indicating the reverse breakdown voltage at which the diode begins to conduct and regulate voltage.
  • Surface Mount Package: Typically available in a SOT-23 or similar surface-mount package for compact PCB design.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is in the reverse bias, below the Zener voltage.
  • High Surge Current Capability: Can withstand high current surges without damage.
  • Pb-Free and RoHS Compliant: Complies with environmental regulations, ensuring it is free from hazardous substances.

Benefits

  • Precise Voltage Regulation: Provides a stable and accurate voltage output for sensitive circuits.
  • Effective Overvoltage Protection: Protects downstream components from damage caused by voltage spikes.
  • Compact Design: Surface mount package saves valuable PCB space.
  • Reliable Performance: Designed for reliable operation in a wide range of environmental conditions.
  • Environmentally Friendly: RoHS compliance ensures it meets environmental standards.

Additional Details

The BZX84C7V5CC typically has a power dissipation rating in the range of 250-350mW, depending on the specific package. The operating temperature range is usually -65°C to +150°C. The forward voltage drop is typically around 0.9V. It's crucial to consult the manufacturer's datasheet for precise electrical characteristics, thermal performance, and package dimensions. This Zener diode is often used in portable electronic devices, power supplies, and communication equipment where voltage regulation and overvoltage protection are critical.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess