EN
  • EN
  • DE

AD8643ACPZ-R2

Part No AD8643ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Rail-to-Rail Output Precision JFET Amplifier | IC OPAMP JFET 4 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type J-FET
Output Type Rail-to-Rail
Slew Rate 3V/μs
Gain Bandwidth Product 3.5MHz
Current - Input Bias 0.25pA
Voltage - Input Offset 70μV
Supply Current 200μA
Current - Output / Channel 12mA
Supply Voltage , Single/Dual (±) 5V ~ 26V, ±2.5V ~ 13V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Family Part Number AD8643
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138824-AD8643ACPZ-R2
Manufacturer Homepage www.analog.com
Family Name AD8643
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8643ACPZ-R2 CAD Model

Description

Product Overview: AD8643ACPZ-R2 by Analog Devices Inc.

The AD8643ACPZ-R2 is a high-performance, precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is part of the AD864x series, which is known for its low noise, low input bias current, and low power consumption. The AD8643ACPZ-R2 is designed to meet the stringent requirements of today's high-end industrial, medical, and instrumentation applications.

Key Features

  • Precision Performance: With its precision specifications, the AD8643ACPZ-R2 ensures high accuracy and stability in applications that require precise signal amplification.
  • Low Noise: The device offers a low voltage noise density, making it an excellent choice for applications that are sensitive to electrical noise, such as audio and instrumentation.
  • Low Power Consumption: It is designed to operate with a low supply current, which is ideal for battery-powered and portable applications where power efficiency is critical.
  • Dual Supply Operation: This op-amp can operate from a dual supply, providing flexibility in various circuit designs.
  • Wide Operating Temperature Range: The device is specified for operation over a wide temperature range, ensuring reliable performance in diverse environmental conditions.
  • Compact Packaging: The AD8643ACPZ-R2 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications

The versatility of the AD8643ACPZ-R2 makes it an ideal choice for a broad range of applications, including:

  • High-precision instrumentation
  • Medical equipment
  • Audio equipment
  • Data acquisition systems
  • Active filtering
  • Sensor signal conditioning

The AD8643ACPZ-R2 op-amp by Analog Devices Inc. exemplifies the company's commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of precision, low noise, and low power consumption, along with its robust operating temperature range and compact packaging, make it a versatile solution for designers seeking to enhance the performance of their products.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to visit the Analog Devices Inc. website or contact their technical support for further assistance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0707 $56.2828
9+ $11.5452 $103.9068
14+ $11.1845 $156.5830
19+ $10.8237 $205.6503
24+ $10.4629 $251.1096
32+ $9.3805 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,409 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess