EN
  • EN
  • DE

SC1894A-00C13

Part No SC1894A-00C13
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP CELL 225MHZ-3.8GHZ 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC Cellular, DVB-H, HSDPA, ISDB-T, LTE, TD-LTE, TD-SCDMA, WiMAX, W-CDMA 225MHz ~ 3.8GHz 64-QFN (9x9)
Manufacturer Maxim Integrated
Package Tray
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name SC1894
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991H
HTSUS 8542.33.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933117-SC1894A-00C13
Ultra Librarian 3D Model Ultra Librarian SC1894A-00C13 CAD Model

Description

The SC1894A-00C13 from Maxim Integrated is a state-of-the-art Radio Frequency (RF) Power Detector designed to provide precise power measurement solutions for a wide range of RF applications. This advanced component is part of Maxim's portfolio of RF integrated circuits, which are known for their high performance, reliability, and ease of use.

Key Features

  • Frequency Range: The SC1894A-00C13 operates over a broad frequency range, making it suitable for various wireless communication systems.
  • High Accuracy: With its precision measurement capabilities, this power detector ensures highly accurate RF power detection, which is critical for maintaining optimal system performance.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Compact Package: The small form factor of the SC1894A-00C13 allows for easy integration into space-constrained designs, without compromising on functionality.

Applications

The SC1894A-00C13 is versatile and can be used in various applications, including but not limited to:

  • Wireless infrastructure
  • RF transmitter/receiver systems
  • Signal monitoring and measurement equipment
  • Automated test equipment (ATE)
  • General-purpose RF power monitoring

Technical Specifications

Parameter Specification Part Number SC1894A-00C13 Manufacturer Maxim Integrated Package Type Surface-Mount Operating Temperature Specified over a wide temperature range

The SC1894A-00C13 is not only a testament to Maxim Integrated's commitment to providing cutting-edge technology but also an essential component for any application requiring precise RF power measurements. Its integration into systems ensures accuracy, efficiency, and reliability, making it a top choice for engineers and designers alike.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess