EN
  • EN
  • DE

HSDL-3003-021

Part No HSDL-3003-021
Manufacturer Lite-On Inc.
Catalog HOT - SALES and EOL Components
Description IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Tape and Reel
Status Obsolete
Data Rate 115.2kbps (SIR)
Supply Voltage (V) 2.4V ~ 3.6V
Idle Current, Typ at 25°C 50μA
Link Range, Low Power 50cm
Orientation Side View
Temperature Range - Operating -20°C ~ 70°C
Size 8.0mm x 2.95mm x 2.0mm
Standards IrDA 1.4
Shutdown Yes
Manufacturer Pack Quantity 2,500
MSL Level 4 (72 Hours)
Win Source Part Number 068192-HSDL-3003-021
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSDL-3003-021 CAD Model

Description

The Lite-On Inc. HSDL-3003-021 is a side view infrared sensor that operates at a data rate of 115.2kbps (SIR). It is designed in compliance with IrDA 1.4 standards and has a low power link range of 50cm. The sensor has a shutdown feature and operates in a temperature range of -20°C to 70°C. It has a supply voltage range of 2.4V to 3.6V and an idle current of 50μA. The sensor is packaged in tape and reel and has a manufacturer pack quantity of 2,500. It is a part of the sensors and transducers category and is now obsolete.

You May Also Be Interested in

Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess