EN
  • EN
  • DE

SBR2A30P1

Part No SBR2A30P1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 2.0A SBR Surface Mount Super Barrier Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246691-SBR2A30P1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR2A30P1 CAD Model

Description

Introducing the SBR2A30P1 Super Barrier Rectifier from Diodes Incorporated

The SBR2A30P1 is a high-performance Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This cutting-edge component is engineered to offer superior efficiency and reliability for a wide range of power conversion applications. The SBR2A30P1 is particularly suitable for use in power supplies, lighting, and automotive systems, where efficient power handling and high thermal stability are essential.

With a forward current rating of 2A and a reverse voltage of 30V, the SBR2A30P1 stands out for its low forward voltage drop and robust reverse avalanche capability. These features ensure minimal power loss during operation, making it an energy-efficient choice for designers looking to optimize their power systems. The rectifier's low leakage current further enhances its efficiency, especially in low-power standby modes.

The SBR2A30P1 is housed in a compact PowerDI123 package, which is designed to offer a small footprint while maximizing thermal performance. This package ensures that the device can handle high current density and dissipate heat effectively, contributing to its overall longevity and reliability. The PowerDI123 package is also lead-free and RoHS compliant, making the SBR2A30P1 an environmentally friendly option for manufacturers concerned with sustainability and regulatory compliance.

One of the key advantages of the SBR2A30P1 is its fast switching speed, which is critical for high-frequency applications. This speed, combined with the device's low noise characteristics, makes it an excellent choice for sensitive electronic systems where electromagnetic interference (EMI) must be minimized.

In conclusion, the SBR2A30P1 from Diodes Incorporated represents a significant advancement in rectifier technology, offering an optimal blend of efficiency, compactness, and performance. Its robust design, coupled with its environmental credentials, makes it a smart and future-proof choice for electronic designers and manufacturers looking to enhance their power systems with state-of-the-art components.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1980 $50.4900
620+ $0.1624 $100.6880
955+ $0.1574 $150.3170
1,315+ $0.1523 $200.2745
1,700+ $0.1472 $250.2400
2,275+ $0.1320 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess