EN
  • EN
  • DE

IXGM25N100A

Part No IXGM25N100A
Manufacturer IXYS
Catalog HOT - SALES and EOL Components
Description Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Part Status Last Time Buy
Voltage - Collector Emitter Breakdown (Maximum) 1000V
Current - Collector (Ic) (Maximum) 50A
Current - Collector Pulsed (Icm) 100A
Vce(on) (Maximum) at Vge, Ic 4V at 15V, 25A
Maximum Power 200W
Switching Energy 5mJ (off)
Input Type Standard
Gate Charge 180nC
Td (on/off) at 25°C 100ns/500ns
Test Condition 800V, 25A, 33Ohm, 15V
Reverse Recovery Time (trr) 200ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-204AE
Supplier Device Package TO-204AE
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 65691-IXGM25N100A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXGM25N100A CAD Model

Description

The IXGM25N100A is a high-performance IGBT with a reverse recovery time (trr) of 200ns.

  • Mounting: Through-hole
  • Maximum Collector Current (Ic): 50A
  • Voltage Breakdown (Collector-Emitter): 1000V
  • Gate Charge: 180nC
  • Switching Energy: 5mJ (off)
  • Temperature Range: -55°C to 150°C
  • Maximum Power: 200W
  • Package Type: TO-204AE
  • Manufacturer Package: TO-204AE
  • Category: Discrete Semiconductor Products
  • Status: Last Time Buy
  • Supply and Demand Status: Limited
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess